Murata Electronics Fixed Inductors LQW15AN7N7G8ZD

Description
7.7nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
7.7nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15581-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15581-1-ND
Fixed Inductors 490-15581-1-ND
7.7nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)

7.7nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15581-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15581-2-ND
Fixed Inductors 490-15581-2-ND
7.7nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)

7.7nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15581-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15581-6-ND
Fixed Inductors 490-15581-6-ND
7.7nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)

7.7nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15581-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2123JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2126005 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3300 microH
Q Factor 30
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-7N5 026011C-7N5XJRW , 026011C-7N5XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers