Murata Electronics Fixed Inductors LQW15AN7N6G80D

Description
7.6nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
7.6nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AN7N6G80DTR-ND - DigiKey
Thief River Falls, MN, United States
7.6nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)

7.6nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN7N6G80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 7.6NH 1.7A 50 MOHM SMD

FIXED IND 7.6NH 1.7A 50 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN7N6G80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 7.6NH 1.7A 50 MOHM SMD

FIXED IND 7.6NH 1.7A 50 MOHM SMD

Buy Now Datasheet
SMD 1.7A 0.05OHM Inductor and Choke - 71-LQW15AN7N6G80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.7A 0.05OHM Inductor and Choke
71-LQW15AN7N6G80D
SMD 1.7A 0.05OHM Inductor and Choke 71-LQW15AN7N6G80D
FIXED IND 7.6NH 1.7A 0.05OHM SMD Product overview: LQW15AN7N6G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.7A, 0.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.7A, 0.05OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN7N6G80D can be used for catalog matching and distributor lookup.

FIXED IND 7.6NH 1.7A 0.05OHM SMD Product overview: LQW15AN7N6G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.7A, 0.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.7A, 0.05OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN7N6G80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369848-LQW15AN7N6G80D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369848-LQW15AN7N6G80D
Inductors, Coils, Chokes - Fixed Inductors 1369848-LQW15AN7N6G80D
Win Source Part Number: 1369848-LQW15AN7N6G8 0D Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW15 Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: LQW15AN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 7.6 nH Current Rating (Amps): 1.7 A Shielding: Unshielded DC Resistance (DCR): 50mOhm Max Q @ Freq: 30 @ 250MHz Frequency - Self Resonant: 7GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369848-LQW15AN7N6G80D
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW15
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: LQW15AN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 7.6 nH
Current Rating (Amps): 1.7 A
Shielding: Unshielded
DC Resistance (DCR): 50mOhm Max
Q @ Freq: 30 @ 250MHz
Frequency - Self Resonant: 7GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Fixed Inductors - LQW15AN7N6G80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN7N6G80D
Fixed Inductors LQW15AN7N6G80D
FIXED IND 7.6NH 1.7A 0.05OHM SMD

FIXED IND 7.6NH 1.7A 0.05OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW15AN7N6G80DTR-ND 71-LQW15AN7N6G80D 1369848-LQW15AN7N6G80D LQW15AN7N6G80D
Product Name Fixed Inductors SMD 1.7A 0.05OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910425P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.2500 ohms
Rated DC Current 1000 milliamps
Lead Style Axial
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details