Murata Power Solutions Fixed Inductors LQW15AN7N5H00D

Description
7.5nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
7.5nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6847-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6847-1-ND
Fixed Inductors 490-6847-1-ND
7.5nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric)

7.5nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6847-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6847-6-ND
Fixed Inductors 490-6847-6-ND
7.5nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric)

7.5nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6847-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6847-2-ND
Fixed Inductors 490-6847-2-ND
7.5nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric)

7.5nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
570MA 0.13OHM Inductor and Choke - 71-LQW15AN7N5H00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
570MA 0.13OHM Inductor and Choke
71-LQW15AN7N5H00D
570MA 0.13OHM Inductor and Choke 71-LQW15AN7N5H00D
FIXED IND 7.5NH 570MA 0.13OHM SM Product overview: LQW15AN7N5H00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 570MA, 0.13OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 570MA, 0.13OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN7N5H00D can be used for catalog matching and distributor lookup.

FIXED IND 7.5NH 570MA 0.13OHM SM Product overview: LQW15AN7N5H00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 570MA, 0.13OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 570MA, 0.13OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN7N5H00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 7.5Nh, 0.57A, 0402, Unshielded; Inductance Murata - 49AC3939 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 7.5Nh, 0.57A, 0402, Unshielded; Inductance Murata
49AC3939
Inductor, 7.5Nh, 0.57A, 0402, Unshielded; Inductance Murata 49AC3939
INDUCTOR, 7.5NH, 0.57A, 0402, UNSHIELDED; Inductance:7.5nH; Product Range:LQW15AN_00 Series; DC Current Rating:570mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshiel ded; DC Resistance Max:0.13ohm; RoHS Compliant: Yes

INDUCTOR, 7.5NH, 0.57A, 0402, UNSHIELDED; Inductance:7.5nH; Product Range:LQW15AN_00 Series; DC Current Rating:570mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshielded; DC Resistance Max:0.13ohm; RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - LQW15AN7N5H00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN7N5H00D
Fixed Inductors LQW15AN7N5H00D
FIXED IND 7.5NH 570MA 0.13OHM SM

FIXED IND 7.5NH 570MA 0.13OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6847-1-ND 71-LQW15AN7N5H00D 49AC3939 LQW15AN7N5H00D
Product Name Fixed Inductors 570MA 0.13OHM Inductor and Choke Inductor, 7.5Nh, 0.57A, 0402, Unshielded; Inductance Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2281-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Storage Choke, high design - DSH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 2000 microH
View Details
Surface Mount Inductors - 2567673 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0022 microH
DCR 0.0900 ohms
View Details