Murata Electronics Fixed Inductors - LQW15AN6N2B00B LQW15AN6N2B00B

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070859-LQW15AN6N2B0 0B Current Rating: 700 mA Inductance: 6.2 nH Test Frequency: 100 MHz Core Material: Non-Magnetic Self Resonant Frequency: 8 GHz Composition: Wirewound Height: 600 µm Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C RMS Current (Irms): 700 mA Series Resistance: 90 mΩ Q Factor: 25
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070859-LQW15AN6N2B0 0B Current Rating: 700 mA Inductance: 6.2 nH Test Frequency: 100 MHz Core Material: Non-Magnetic Self Resonant Frequency: 8 GHz Composition: Wirewound Height: 600 µm Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C RMS Current (Irms): 700 mA Series Resistance: 90 mΩ Q Factor: 25
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW15AN6N2B00B - 1070859-LQW15AN6N2B00B - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN6N2B00B
1070859-LQW15AN6N2B00B
Fixed Inductors - LQW15AN6N2B00B 1070859-LQW15AN6N2B00B
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070859-LQW15AN6N2B0 0B Current Rating: 700 mA Inductance: 6.2 nH Test Frequency: 100 MHz Core Material: Non-Magnetic Self Resonant Frequency: 8 GHz Composition: Wirewound Height: 600 µm Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C RMS Current (Irms): 700 mA Series Resistance: 90 mΩ Q Factor: 25

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070859-LQW15AN6N2B00B
Current Rating: 700 mA
Inductance: 6.2 nH
Test Frequency: 100 MHz
Core Material: Non-Magnetic
Self Resonant Frequency: 8 GHz
Composition: Wirewound
Height: 600 µm
Categories: Fixed Inductors
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Min Operating Temperature: -55 °C
RMS Current (Irms): 700 mA
Series Resistance: 90 mΩ
Q Factor: 25

Buy Now
Inductor and Choke - 71-LQW15AN6N2B00B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-LQW15AN6N2B00B
Inductor and Choke 71-LQW15AN6N2B00B
125Ž General WoundNonmag Product overview: LQW15AN6N2B00B from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN6N2B00B can be used for catalog matching and distributor lookup.

125Ž General WoundNonmag Product overview: LQW15AN6N2B00B from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN6N2B00B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1070859-LQW15AN6N2B00B 71-LQW15AN6N2B00B
Product Name Fixed Inductors - LQW15AN6N2B00B Inductor and Choke
Technology Standard; Wirewound
Configuration Fixed
Inductance Range 0.0062 microH 0.0062 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.8900 ohms
View Details
2 suppliers