Murata Electronics 900MA 0.04OHM Inductor and Choke LQW15AN3N9D10D

Description
FIXED IND 3.9NH 900MA 0.04OHM SM Product overview: LQW15AN3N9D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MA, 0.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900MA, 0.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N9D10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.9NH 900MA 0.04OHM SM Product overview: LQW15AN3N9D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MA, 0.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900MA, 0.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N9D10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
900MA 0.04OHM Inductor and Choke - 71-LQW15AN3N9D10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
900MA 0.04OHM Inductor and Choke
71-LQW15AN3N9D10D
900MA 0.04OHM Inductor and Choke 71-LQW15AN3N9D10D
FIXED IND 3.9NH 900MA 0.04OHM SM Product overview: LQW15AN3N9D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MA, 0.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900MA, 0.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N9D10D can be used for catalog matching and distributor lookup.

FIXED IND 3.9NH 900MA 0.04OHM SM Product overview: LQW15AN3N9D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MA, 0.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900MA, 0.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N9D10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6815-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6815-6-ND
Fixed Inductors 490-6815-6-ND
3.9nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6815-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6815-1-ND
Fixed Inductors 490-6815-1-ND
3.9nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6815-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6815-2-ND
Fixed Inductors 490-6815-2-ND
3.9nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 3.9Nh, 7Ghz, 0.9A, 0402 Rohs Compliant Murata - 76AH5577 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.9Nh, 7Ghz, 0.9A, 0402 Rohs Compliant Murata
76AH5577
Inductor, 3.9Nh, 7Ghz, 0.9A, 0402 Rohs Compliant Murata 76AH5577
INDUCTOR, 3.9NH, 7GHZ, 0.9A, 0402 ROHS COMPLIANT: YES

INDUCTOR, 3.9NH, 7GHZ, 0.9A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQW15AN3N9D10D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN3N9D10D
Fixed Inductors LQW15AN3N9D10D
FIXED IND 3.9NH 900MA 0.04OHM SM

FIXED IND 3.9NH 900MA 0.04OHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW15AN3N9D10D 490-6815-6-ND 76AH5577 LQW15AN3N9D10D
Product Name 900MA 0.04OHM Inductor and Choke Fixed Inductors Inductor, 3.9Nh, 7Ghz, 0.9A, 0402 Rohs Compliant Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Non-Magnetic Non-Magnetic
Inductance Range 0.0039 microH 0.0039 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Encapsulated Toroidal Inductor - CMT908-H3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers