Murata Electronics Fixed Inductors - LQW15AN3N9D00D LQW15AN3N9D00D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057399-LQW15AN3N9D0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 750mA Inductance: 3.9nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±0.5nH Material - Core: Non-Magnetic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 10GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 70 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057399-LQW15AN3N9D0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 750mA Inductance: 3.9nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±0.5nH Material - Core: Non-Magnetic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 10GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 70 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN3N9D00D
1057399-LQW15AN3N9D00D
Fixed Inductors - LQW15AN3N9D00D 1057399-LQW15AN3N9D00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057399-LQW15AN3N9D0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 750mA Inductance: 3.9nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±0.5nH Material - Core: Non-Magnetic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 10GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 70 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057399-LQW15AN3N9D00D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 750mA
Inductance: 3.9nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±0.5nH
Material - Core: Non-Magnetic
Q @ Freq: 25 @ 250MHz
Frequency - Self Resonant: 10GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 70 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
750MA 0.07OHM Inductor and Choke - 71-LQW15AN3N9D00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750MA 0.07OHM Inductor and Choke
71-LQW15AN3N9D00D
750MA 0.07OHM Inductor and Choke 71-LQW15AN3N9D00D
FIXED IND 3.9NH 750MA 0.07OHM SM Product overview: LQW15AN3N9D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.07OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.07OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N9D00D can be used for catalog matching and distributor lookup.

FIXED IND 3.9NH 750MA 0.07OHM SM Product overview: LQW15AN3N9D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.07OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.07OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N9D00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6814-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6814-2-ND
Fixed Inductors 490-6814-2-ND
3.9nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6814-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6814-1-ND
Fixed Inductors 490-6814-1-ND
3.9nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6814-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6814-6-ND
Fixed Inductors 490-6814-6-ND
3.9nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 3.9Nh, 10Ghz, 0.75A, 0402 Murata - 62AK3824 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.9Nh, 10Ghz, 0.75A, 0402 Murata
62AK3824
Inductor, 3.9Nh, 10Ghz, 0.75A, 0402 Murata 62AK3824
INDUCTOR, 3.9NH, 10GHZ, 0.75A, 0402

INDUCTOR, 3.9NH, 10GHZ, 0.75A, 0402

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057399-LQW15AN3N9D00D 71-LQW15AN3N9D00D 490-6814-2-ND 62AK3824
Product Name Fixed Inductors - LQW15AN3N9D00D 750MA 0.07OHM Inductor and Choke Fixed Inductors Inductor, 3.9Nh, 10Ghz, 0.75A, 0402 Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound Wirewound
Application RF Choke
Inductance Range 0.0039 microH 0.0039 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3100-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8107 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2000 to ? microH
View Details
3 suppliers