3.9nH Unshielded Wirewound Inductor 1.95A 30mOhm Max 0402 (1005 Metric)
3.9nH Unshielded Wirewound Inductor 1.95A 30mOhm Max 0402 (1005 Metric)
3.9nH Unshielded Wirewound Inductor 1.95A 30mOhm Max 0402 (1005 Metric)
INDUCTOR, 3.9NH, 10GHZ, 1.95A, 0402 ROHS COMPLIANT: YES
FIXED IND 3.9NH 1.95A 0.03OHM SM
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-16884-6-ND | 76AH5576 | LQW15AN3N9B80D |
| Product Name | Fixed Inductors | Inductor, 3.9Nh, 10Ghz, 1.95A, 0402 Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Non-Magnetic | Non-Magnetic | |
| Configuration | Fixed |