FIXED IND 3.6NH 900MA 0.04OHM SM Product overview: LQW15AN3N6C10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MA, 0.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900MA, 0.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N6C10D can be used for catalog matching and distributor lookup.
3.6nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)
3.6nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)
3.6nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)
FIXED IND 3.6NH 900MA 0.04OHM SM
900mA 3.6nH 0402 Power Inductors ROHS
INDUCTOR, 3.6NH, 900MA, 0.2NH, 9.5GHZ; Inductance:3.6nH; DC Resistance Max:0.04ohm; Self Resonant Frequency:9.5GHz; DC Current Rating:900mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:-; Inductance Tolerance:± 0.2nH RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 2763799P | 71-LQW15AN3N6C10D | 490-6811-2-ND | LQW15AN3N6C10D | LQW15AN3N6C10D | 35R0857 |
| Product Name | Surface Mount Inductors | 900MA 0.04OHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Inductor, 3.6Nh, 900Ma, 0.2Nh, 9.5Ghz; Inductance Murata |
| Inductance Range | 0.0036 microH | 0.0036 microH | 0.0036 microH | 0.0036 microH | 0.0036 microH | |
| Rated DC Current | 900 milliamps | 900 milliamps | 900 milliamps | 900 milliamps | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 0402 | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |