Murata Electronics Fixed Inductors LQW15AN3N4C8ZD

Description
3.4nH Unshielded Wirewound Inductor 1.95A 30mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.4nH Unshielded Wirewound Inductor 1.95A 30mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15424-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15424-6-ND
Fixed Inductors 490-15424-6-ND
3.4nH Unshielded Wirewound Inductor 1.95A 30mOhm Max 0402 (1005 Metric)

3.4nH Unshielded Wirewound Inductor 1.95A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15424-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15424-1-ND
Fixed Inductors 490-15424-1-ND
3.4nH Unshielded Wirewound Inductor 1.95A 30mOhm Max 0402 (1005 Metric)

3.4nH Unshielded Wirewound Inductor 1.95A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15424-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15424-2-ND
Fixed Inductors 490-15424-2-ND
3.4nH Unshielded Wirewound Inductor 1.95A 30mOhm Max 0402 (1005 Metric)

3.4nH Unshielded Wirewound Inductor 1.95A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15424-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-622-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers