Murata Electronics Fixed Inductors LQW15AN3N3G8ZD

Description
3.3nH Unshielded Wirewound Inductor 2A 30mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Wirewound Inductor 2A 30mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15422-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15422-6-ND
Fixed Inductors 490-15422-6-ND
3.3nH Unshielded Wirewound Inductor 2A 30mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Wirewound Inductor 2A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15422-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15422-1-ND
Fixed Inductors 490-15422-1-ND
3.3nH Unshielded Wirewound Inductor 2A 30mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Wirewound Inductor 2A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15422-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15422-2-ND
Fixed Inductors 490-15422-2-ND
3.3nH Unshielded Wirewound Inductor 2A 30mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Wirewound Inductor 2A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 2A 0.03OHM Inductor and Choke - 71-LQW15AN3N3G8ZD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2A 0.03OHM Inductor and Choke
71-LQW15AN3N3G8ZD
SMD 2A 0.03OHM Inductor and Choke 71-LQW15AN3N3G8ZD
FIXED IND 3.3NH 2A 0.03OHM SMD Product overview: LQW15AN3N3G8ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 0.03OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 0.03OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N3G8ZD can be used for catalog matching and distributor lookup.

FIXED IND 3.3NH 2A 0.03OHM SMD Product overview: LQW15AN3N3G8ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 0.03OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 0.03OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N3G8ZD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 3.3Nh, 14Ghz, 2A, 0402 Rohs Compliant Murata - 76AH5574 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Nh, 14Ghz, 2A, 0402 Rohs Compliant Murata
76AH5574
Inductor, 3.3Nh, 14Ghz, 2A, 0402 Rohs Compliant Murata 76AH5574
INDUCTOR, 3.3NH, 14GHZ, 2A, 0402 ROHS COMPLIANT: YES

INDUCTOR, 3.3NH, 14GHZ, 2A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15422-6-ND 71-LQW15AN3N3G8ZD 76AH5574
Product Name Fixed Inductors SMD 2A 0.03OHM Inductor and Choke Inductor, 3.3Nh, 14Ghz, 2A, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J223JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627453226C470KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5738-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details