Murata Power Solutions 900MA 0.04OHM Inductor and Choke LQW15AN3N3D10D

Description
FIXED IND 3.3NH 900MA 0.04OHM SM Product overview: LQW15AN3N3D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MA, 0.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900MA, 0.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N3D10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3NH 900MA 0.04OHM SM Product overview: LQW15AN3N3D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MA, 0.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900MA, 0.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N3D10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
900MA 0.04OHM Inductor and Choke - 71-LQW15AN3N3D10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
900MA 0.04OHM Inductor and Choke
71-LQW15AN3N3D10D
900MA 0.04OHM Inductor and Choke 71-LQW15AN3N3D10D
FIXED IND 3.3NH 900MA 0.04OHM SM Product overview: LQW15AN3N3D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MA, 0.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900MA, 0.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N3D10D can be used for catalog matching and distributor lookup.

FIXED IND 3.3NH 900MA 0.04OHM SM Product overview: LQW15AN3N3D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MA, 0.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900MA, 0.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N3D10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6809-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6809-6-ND
Fixed Inductors 490-6809-6-ND
3.3nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6809-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6809-1-ND
Fixed Inductors 490-6809-1-ND
3.3nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6809-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6809-2-ND
Fixed Inductors 490-6809-2-ND
3.3nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Wirewound Inductor 900mA 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Surface Mount Inductors - 7926441 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7926441
Surface Mount Inductors 7926441
Murata LQW15AN3N3D10D

Murata LQW15AN3N3D10D

Supplier's Site
Surface Mount Inductors - 7926441P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7926441P
Surface Mount Inductors 7926441P
Murata LQW15AN3N3D10D

Murata LQW15AN3N3D10D

Supplier's Site
Surface Mount Inductors - 1674884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1674884
Surface Mount Inductors 1674884
Murata LQW15AN3N3D10D

Murata LQW15AN3N3D10D

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN3N3D10D
Inductors/Coils/Transformers >> Power Inductors LQW15AN3N3D10D
900mA 3.3nH 0402 Power Inductors ROHS

900mA 3.3nH 0402 Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 3.3Nh, 900Ma, 0.5Nh, 12Ghz; Inductance Murata - 35R0856 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Nh, 900Ma, 0.5Nh, 12Ghz; Inductance Murata
35R0856
Inductor, 3.3Nh, 900Ma, 0.5Nh, 12Ghz; Inductance Murata 35R0856
INDUCTOR, 3.3NH, 900MA, 0.5NH, 12GHZ; Inductance:3.3nH; DC Resistance Max:0.04ohm; Self Resonant Frequency:12GHz; DC Current Rating:900mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQW15A_10 Series; Product Length:1mmRoHS Compliant: Yes

INDUCTOR, 3.3NH, 900MA, 0.5NH, 12GHZ; Inductance:3.3nH; DC Resistance Max:0.04ohm; Self Resonant Frequency:12GHz; DC Current Rating:900mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQW15A_10 Series; Product Length:1mmRoHS Compliant: Yes

Supplier's Site
Fixed Inductors - LQW15AN3N3D10D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN3N3D10D
Fixed Inductors LQW15AN3N3D10D
FIXED IND 3.3NH 900MA 0.04OHM SM

FIXED IND 3.3NH 900MA 0.04OHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW15AN3N3D10D 490-6809-6-ND 7926441 7926441P LQW15AN3N3D10D 35R0856 LQW15AN3N3D10D
Product Name 900MA 0.04OHM Inductor and Choke Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductors/Coils/Transformers >> Power Inductors Inductor, 3.3Nh, 900Ma, 0.5Nh, 12Ghz; Inductance Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Non-Magnetic Non-Magnetic
Inductance Range 0.0033 microH 0.0033 microH 0.0033 microH 0.0033 microH 0.0033 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers