Murata Power Solutions SMD 2A 0.03OHM Inductor and Choke LQW15AN3N3C80D

Description
FIXED IND 3.3NH 2A 0.03OHM SMD Product overview: LQW15AN3N3C80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 0.03OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 0.03OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N3C80D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3NH 2A 0.03OHM SMD Product overview: LQW15AN3N3C80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 0.03OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 0.03OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N3C80D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2A 0.03OHM Inductor and Choke - 71-LQW15AN3N3C80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2A 0.03OHM Inductor and Choke
71-LQW15AN3N3C80D
SMD 2A 0.03OHM Inductor and Choke 71-LQW15AN3N3C80D
FIXED IND 3.3NH 2A 0.03OHM SMD Product overview: LQW15AN3N3C80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 0.03OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 0.03OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N3C80D can be used for catalog matching and distributor lookup.

FIXED IND 3.3NH 2A 0.03OHM SMD Product overview: LQW15AN3N3C80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 0.03OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 0.03OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N3C80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327953-LQW15AN3N3C80D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327953-LQW15AN3N3C80D
Inductors, Coils, Chokes - Fixed Inductors 1327953-LQW15AN3N3C80D
Manufacturer: Murata Electronics Win Source Part Number: 1327953-LQW15AN3N3C8 0D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Inductance: 3.3 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 30 @ 250MHz Frequency - Self Resonant: 14GHz DC Resistance (DCR): 30mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Other Part Number: 490-7642-2,490-7642- 1,490-7642-6 Base Product Number: LQW15AN RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1327953-LQW15AN3N3C80D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Inductance: 3.3 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Q @ Freq: 30 @ 250MHz
Frequency - Self Resonant: 14GHz
DC Resistance (DCR): 30mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-7642-2,490-7642-1,490-7642-6
Base Product Number: LQW15AN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Surface Mount Inductors - 1065360P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1065360P
Surface Mount Inductors 1065360P
Murata LQW15AN3N3C80D

Murata LQW15AN3N3C80D

Supplier's Site
Surface Mount Inductors - 1065360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1065360
Surface Mount Inductors 1065360
Murata LQW15AN3N3C80D

Murata LQW15AN3N3C80D

Supplier's Site
Surface Mount Inductors - 1669583 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1669583
Surface Mount Inductors 1669583
Murata LQW15AN3N3C80D

Murata LQW15AN3N3C80D

Supplier's Site
Fixed Inductors - 490-7642-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7642-1-ND
Fixed Inductors 490-7642-1-ND
3.3nH Unshielded Wirewound Inductor 2A 30mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Wirewound Inductor 2A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7642-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7642-6-ND
Fixed Inductors 490-7642-6-ND
3.3nH Unshielded Wirewound Inductor 2A 30mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Wirewound Inductor 2A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7642-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7642-2-ND
Fixed Inductors 490-7642-2-ND
3.3nH Unshielded Wirewound Inductor 2A 30mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Wirewound Inductor 2A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQW15AN3N3C80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN3N3C80D
Fixed Inductors LQW15AN3N3C80D
FIXED IND 3.3NH 2A 0.03OHM SMD

FIXED IND 3.3NH 2A 0.03OHM SMD

Supplier's Site Datasheet
Inductor, 3.3Nh, 2A, 0402, Unshielded; Inductance Murata - 49AC3927 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Nh, 2A, 0402, Unshielded; Inductance Murata
49AC3927
Inductor, 3.3Nh, 2A, 0402, Unshielded; Inductance Murata 49AC3927
INDUCTOR, 3.3NH, 2A, 0402, UNSHIELDED; Inductance:3.3nH; Product Range:LQW15AN_80 Series; DC Current Rating:2A; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshiel ded; DC Resistance Max:0.03ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 3.3NH, 2A, 0402, UNSHIELDED; Inductance:3.3nH; Product Range:LQW15AN_80 Series; DC Current Rating:2A; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshielded; DC Resistance Max:0.03ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN3N3C80D
Inductors/Coils/Transformers >> Power Inductors LQW15AN3N3C80D
2A 3.3nH 0402 Power Inductors ROHS

2A 3.3nH 0402 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-LQW15AN3N3C80D 1327953-LQW15AN3N3C80D 1065360P 1065360 490-7642-1-ND LQW15AN3N3C80D 49AC3927 LQW15AN3N3C80D
Product Name SMD 2A 0.03OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors Fixed Inductors Inductor, 3.3Nh, 2A, 0402, Unshielded; Inductance Murata Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Non-magnetic core Non-Magnetic Non-Magnetic
Inductance Range 0.0033 microH 0.0033 microH 0.0033 microH 0.0033 microH 0.0033 microH 0.0033 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-418-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Molded SMD Inductors - 2176737-9 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0022 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details