Murata Power Solutions Fixed Inductors LQW15AN3N3B80D

Description
3.3nH Unshielded Wirewound Inductor 2A 30mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Wirewound Inductor 2A 30mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-7641-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7641-6-ND
Fixed Inductors 490-7641-6-ND
3.3nH Unshielded Wirewound Inductor 2A 30mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Wirewound Inductor 2A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7641-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7641-1-ND
Fixed Inductors 490-7641-1-ND
3.3nH Unshielded Wirewound Inductor 2A 30mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Wirewound Inductor 2A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7641-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7641-2-ND
Fixed Inductors 490-7641-2-ND
3.3nH Unshielded Wirewound Inductor 2A 30mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Wirewound Inductor 2A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1070857-LQW15AN3N3B80D
Inductors, Coils, Chokes - Fixed Inductors 1070857-LQW15AN3N3B80D
Win Source Part Number: 1070857-LQW15AN3N3B8 0D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQW15 Type: Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 3.3 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 30 @ 250MHz Frequency - Self Resonant: 14GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 30mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Alternative Parts (Cross-Reference): AISC-0603HP-3N3B-TLQ W15AN3N3B80D.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-7641-6,490-7641- 1,490-7641-2 Base Product Number: LQW15AN

Win Source Part Number: 1070857-LQW15AN3N3B80D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQW15
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 3.3 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 30 @ 250MHz
Frequency - Self Resonant: 14GHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 30mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Alternative Parts (Cross-Reference): AISC-0603HP-3N3B-TLQW15AN3N3B80D.;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-7641-6,490-7641-1,490-7641-2
Base Product Number: LQW15AN

Buy Now Datasheet
Surface Mount Inductors - 1065359P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1065359P
Surface Mount Inductors 1065359P
Murata LQW15AN3N3B80D

Murata LQW15AN3N3B80D

Supplier's Site
Surface Mount Inductors - 1065359 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1065359
Surface Mount Inductors 1065359
Murata LQW15AN3N3B80D

Murata LQW15AN3N3B80D

Supplier's Site
Surface Mount Inductors - 1669582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1669582
Surface Mount Inductors 1669582
Murata LQW15AN3N3B80D

Murata LQW15AN3N3B80D

Supplier's Site
SMD 2A 0.03OHM Inductor and Choke - 71-LQW15AN3N3B80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2A 0.03OHM Inductor and Choke
71-LQW15AN3N3B80D
SMD 2A 0.03OHM Inductor and Choke 71-LQW15AN3N3B80D
FIXED IND 3.3NH 2A 0.03OHM SMD Product overview: LQW15AN3N3B80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 0.03OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 0.03OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N3B80D can be used for catalog matching and distributor lookup.

FIXED IND 3.3NH 2A 0.03OHM SMD Product overview: LQW15AN3N3B80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 0.03OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 0.03OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N3B80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 3.3Nh, 2A, 0402, Unshielded; Inductance Murata - 49AC3926 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Nh, 2A, 0402, Unshielded; Inductance Murata
49AC3926
Inductor, 3.3Nh, 2A, 0402, Unshielded; Inductance Murata 49AC3926
INDUCTOR, 3.3NH, 2A, 0402, UNSHIELDED; Inductance:3.3nH; Product Range:LQW15AN_80 Series; DC Current Rating:2A; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshiel ded; DC Resistance Max:0.03ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 3.3NH, 2A, 0402, UNSHIELDED; Inductance:3.3nH; Product Range:LQW15AN_80 Series; DC Current Rating:2A; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshielded; DC Resistance Max:0.03ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN3N3B80D
Inductors/Coils/Transformers >> Power Inductors LQW15AN3N3B80D
2A 3.3nH 0402 Power Inductors ROHS

2A 3.3nH 0402 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW15AN3N3B80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN3N3B80D
Fixed Inductors LQW15AN3N3B80D
FIXED IND 3.3NH 2A 0.03OHM SMD

FIXED IND 3.3NH 2A 0.03OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-7641-6-ND 1070857-LQW15AN3N3B80D 1065359P 1065359 71-LQW15AN3N3B80D 49AC3926 LQW15AN3N3B80D LQW15AN3N3B80D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Surface Mount Inductors Surface Mount Inductors SMD 2A 0.03OHM Inductor and Choke Inductor, 3.3Nh, 2A, 0402, Unshielded; Inductance Murata Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Standard; Wirewound Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non-magnetic core Non Magnetic Non-Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3139-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 2-1624113-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0280 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details