Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQW15AN3N2B00D

Description
Win Source Part Number: 1121489-LQW15AN3N2B0 0D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQW15 Type: Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 3.2 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Air Q @ Freq: 15 @ 250MHz Frequency - Self Resonant: 14GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 170mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Base Product Number: LQW15AN
Request a Quote Datasheet
Description
Win Source Part Number: 1121489-LQW15AN3N2B0 0D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQW15 Type: Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 3.2 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Air Q @ Freq: 15 @ 250MHz Frequency - Self Resonant: 14GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 170mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Base Product Number: LQW15AN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1121489-LQW15AN3N2B00D
Inductors, Coils, Chokes - Fixed Inductors 1121489-LQW15AN3N2B00D
Win Source Part Number: 1121489-LQW15AN3N2B0 0D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQW15 Type: Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 3.2 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Air Q @ Freq: 15 @ 250MHz Frequency - Self Resonant: 14GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 170mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Base Product Number: LQW15AN

Win Source Part Number: 1121489-LQW15AN3N2B00D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQW15
Type: Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 3.2 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Air
Q @ Freq: 15 @ 250MHz
Frequency - Self Resonant: 14GHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 170mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Base Product Number: LQW15AN

Buy Now Datasheet
500MA 0.17OHM Inductor and Choke - 71-LQW15AN3N2B00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 0.17OHM Inductor and Choke
71-LQW15AN3N2B00D
500MA 0.17OHM Inductor and Choke 71-LQW15AN3N2B00D
FIXED IND 3.2NH 500MA 0.17OHM SM Product overview: LQW15AN3N2B00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 0.17OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 0.17OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N2B00D can be used for catalog matching and distributor lookup.

FIXED IND 3.2NH 500MA 0.17OHM SM Product overview: LQW15AN3N2B00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 0.17OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 0.17OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N2B00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQW15AN3N2B00DTR-ND - DigiKey
Thief River Falls, MN, United States
3.2nH Unshielded Wirewound Inductor 500mA 170mOhm Max 0402 (1005 Metric)

3.2nH Unshielded Wirewound Inductor 500mA 170mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN3N2B00DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.2NH 500MA 170 MOHM

FIXED IND 3.2NH 500MA 170 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN3N2B00DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.2NH 500MA 170 MOHM

FIXED IND 3.2NH 500MA 170 MOHM

Buy Now Datasheet
Fixed Inductors - LQW15AN3N2B00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN3N2B00D
Fixed Inductors LQW15AN3N2B00D
FIXED IND 3.2NH 500MA 0.17OHM SM

FIXED IND 3.2NH 500MA 0.17OHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1121489-LQW15AN3N2B00D 71-LQW15AN3N2B00D 490-LQW15AN3N2B00DTR-ND LQW15AN3N2B00D
Product Name Inductors, Coils, Chokes - Fixed Inductors 500MA 0.17OHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Air Non Magnetic Non-Magnetic Non-Magnetic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-1625812-0 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2154JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers