Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQW15AN3N0B8ZD

Description
Win Source Part Number: 1017170-LQW15AN3N0B8 ZD Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQW15 Type: Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 3 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.1nH Ratings: AEC-Q200 Material - Core: Non-Magnetic Q @ Freq: 20 @ 250MHz Frequency - Self Resonant: 12.5GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 63mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.35 A Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-15415-6,490-1541 5-1,490-15415-2 Base Product Number: LQW15AN
Request a Quote Datasheet
Description
Win Source Part Number: 1017170-LQW15AN3N0B8 ZD Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQW15 Type: Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 3 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.1nH Ratings: AEC-Q200 Material - Core: Non-Magnetic Q @ Freq: 20 @ 250MHz Frequency - Self Resonant: 12.5GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 63mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.35 A Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-15415-6,490-1541 5-1,490-15415-2 Base Product Number: LQW15AN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1017170-LQW15AN3N0B8ZD
Inductors, Coils, Chokes - Fixed Inductors 1017170-LQW15AN3N0B8ZD
Win Source Part Number: 1017170-LQW15AN3N0B8 ZD Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQW15 Type: Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 3 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.1nH Ratings: AEC-Q200 Material - Core: Non-Magnetic Q @ Freq: 20 @ 250MHz Frequency - Self Resonant: 12.5GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 63mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.35 A Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-15415-6,490-1541 5-1,490-15415-2 Base Product Number: LQW15AN

Win Source Part Number: 1017170-LQW15AN3N0B8ZD
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQW15
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 3 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Ratings: AEC-Q200
Material - Core: Non-Magnetic
Q @ Freq: 20 @ 250MHz
Frequency - Self Resonant: 12.5GHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 63mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.35 A
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-15415-6,490-15415-1,490-15415-2
Base Product Number: LQW15AN

Buy Now Datasheet
Fixed Inductors - 490-15415-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15415-6-ND
Fixed Inductors 490-15415-6-ND
3nH Unshielded Wirewound Inductor 1.35A 63mOhm Max 0402 (1005 Metric)

3nH Unshielded Wirewound Inductor 1.35A 63mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15415-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15415-1-ND
Fixed Inductors 490-15415-1-ND
3nH Unshielded Wirewound Inductor 1.35A 63mOhm Max 0402 (1005 Metric)

3nH Unshielded Wirewound Inductor 1.35A 63mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15415-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15415-2-ND
Fixed Inductors 490-15415-2-ND
3nH Unshielded Wirewound Inductor 1.35A 63mOhm Max 0402 (1005 Metric)

3nH Unshielded Wirewound Inductor 1.35A 63mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 1.35A 0.063OHM Inductor and Choke - 71-LQW15AN3N0B8ZD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.35A 0.063OHM Inductor and Choke
71-LQW15AN3N0B8ZD
SMD 1.35A 0.063OHM Inductor and Choke 71-LQW15AN3N0B8ZD
FIXED IND 3NH 1.35A 0.063OHM SMD Product overview: LQW15AN3N0B8ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.35A, 0.063OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.35A, 0.063OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N0B8ZD can be used for catalog matching and distributor lookup.

FIXED IND 3NH 1.35A 0.063OHM SMD Product overview: LQW15AN3N0B8ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.35A, 0.063OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.35A, 0.063OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N0B8ZD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1017170-LQW15AN3N0B8ZD 490-15415-6-ND 71-LQW15AN3N0B8ZD
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 1.35A 0.063OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Wirewound Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A106105CT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
3 suppliers
Common Mode Chokes - DFK-33-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers