Manufacturer: Murata Electronics North America
Win Source Part Number: 758245-LQW15AN3N0B00
Manufacturer Homepage: www.murata.com
RoHS State: Request Verification
Reference case: SMD
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
FIXED IND 3NH 750MA 70 MOHM SMD
FIXED IND 3NH 750MA 70 MOHM SMD
FIXED IND 3NH 750MA 0.07OHM SMD Product overview: LQW15AN3N0B00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750MA, 0.07OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 750MA, 0.07OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N0B00D can be used for catalog matching and distributor lookup.
750mA 3nH 0402 Power Inductors ROHS
FIXED IND 3NH 750MA 0.07OHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 758245-LQW15AN3N0B00D | 490-LQW15AN3N0B00DDKR-ND | 71-LQW15AN3N0B00D | LQW15AN3N0B00D | LQW15AN3N0B00D |
| Product Name | Fixed Inductors - LQW15AN3N0B00D | Fixed Inductors | SMD 750MA 0.07OHM Inductor and Choke | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | ||
| Technology | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Non-Magnetic | Non Magnetic | Non-Magnetic | ||
| Configuration | Fixed |