Murata Power Solutions Surface Mount Inductors LQW15AN39NJ00D

Description
Murata LQW15AN39NJ00D
Request a Quote Datasheet
Description
Murata LQW15AN39NJ00D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 1065358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1065358
Surface Mount Inductors 1065358
Murata LQW15AN39NJ00D

Murata LQW15AN39NJ00D

Supplier's Site
Surface Mount Inductors - 1065358P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1065358P
Surface Mount Inductors 1065358P
Murata LQW15AN39NJ00D

Murata LQW15AN39NJ00D

Supplier's Site
SMD 250MA 0.7OHM Inductor and Choke - 71-LQW15AN39NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250MA 0.7OHM Inductor and Choke
71-LQW15AN39NJ00D
SMD 250MA 0.7OHM Inductor and Choke 71-LQW15AN39NJ00D
FIXED IND 39NH 250MA 0.7OHM SMD Product overview: LQW15AN39NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 0.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 0.7OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN39NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 39NH 250MA 0.7OHM SMD Product overview: LQW15AN39NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 0.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 0.7OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN39NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-1153-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1153-1-ND
Fixed Inductors 490-1153-1-ND
39nH Unshielded Wirewound Inductor 250mA 700mOhm Max 0402 (1005 Metric)

39nH Unshielded Wirewound Inductor 250mA 700mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1153-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1153-6-ND
Fixed Inductors 490-1153-6-ND
39nH Unshielded Wirewound Inductor 250mA 700mOhm Max 0402 (1005 Metric)

39nH Unshielded Wirewound Inductor 250mA 700mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1153-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1153-2-ND
Fixed Inductors 490-1153-2-ND
39nH Unshielded Wirewound Inductor 250mA 700mOhm Max 0402 (1005 Metric)

39nH Unshielded Wirewound Inductor 250mA 700mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQW15AN39NJ00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN39NJ00D
Fixed Inductors LQW15AN39NJ00D
FIXED IND 39NH 250MA 0.7OHM SMD

FIXED IND 39NH 250MA 0.7OHM SMD

Supplier's Site Datasheet
Inductor, 39Nh, 0.25A, 0402, Unshielded; Inductance Murata - 49AC3932 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 39Nh, 0.25A, 0402, Unshielded; Inductance Murata
49AC3932
Inductor, 39Nh, 0.25A, 0402, Unshielded; Inductance Murata 49AC3932
INDUCTOR, 39NH, 0.25A, 0402, UNSHIELDED; Inductance:39nH; Product Range:LQW15AN_00 Series; DC Current Rating:250mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshiel ded; DC Resistance Max:0.7ohm; RoHS Compliant: Yes

INDUCTOR, 39NH, 0.25A, 0402, UNSHIELDED; Inductance:39nH; Product Range:LQW15AN_00 Series; DC Current Rating:250mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshielded; DC Resistance Max:0.7ohm; RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN39NJ00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN39NJ00D
250mA 39nH ±5% 0402 Power Inductors ROHS

250mA 39nH ±5% 0402 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 1065358 1065358P 71-LQW15AN39NJ00D 490-1153-1-ND LQW15AN39NJ00D 49AC3932 LQW15AN39NJ00D
Product Name Surface Mount Inductors Surface Mount Inductors SMD 250MA 0.7OHM Inductor and Choke Fixed Inductors Fixed Inductors Inductor, 39Nh, 0.25A, 0402, Unshielded; Inductance Murata Inductors/Coils/Transformers >> Power Inductors
Technology Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-magnetic core Non Magnetic Non-Magnetic Non-Magnetic
Q Factor 25 25 25 25
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
EIA Case Size 1005 1005
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125966 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1.5 microH
Q Factor 15
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details