Murata Electronics 530MA 0.456OHM Inductor and Choke LQW15AN39NG80D

Description
FIXED IND 39NH 530MA 0.456OHM SM Product overview: LQW15AN39NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 530MA, 0.456OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 530MA, 0.456OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN39NG80D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 39NH 530MA 0.456OHM SM Product overview: LQW15AN39NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 530MA, 0.456OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 530MA, 0.456OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN39NG80D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
530MA 0.456OHM Inductor and Choke - 71-LQW15AN39NG80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
530MA 0.456OHM Inductor and Choke
71-LQW15AN39NG80D
530MA 0.456OHM Inductor and Choke 71-LQW15AN39NG80D
FIXED IND 39NH 530MA 0.456OHM SM Product overview: LQW15AN39NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 530MA, 0.456OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 530MA, 0.456OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN39NG80D can be used for catalog matching and distributor lookup.

FIXED IND 39NH 530MA 0.456OHM SM Product overview: LQW15AN39NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 530MA, 0.456OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 530MA, 0.456OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN39NG80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328761-LQW15AN39NG80D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328761-LQW15AN39NG80D
Inductors, Coils, Chokes - Fixed Inductors 1328761-LQW15AN39NG80D
Manufacturer: Murata Electronics Win Source Part Number: 1328761-LQW15AN39NG8 0D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Inductance: 39 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±2% Material - Core: Non-Magnetic Q @ Freq: 28 @ 250MHz Frequency - Self Resonant: 3.4GHz DC Resistance (DCR): 456mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 530 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Other Part Number: 490-7639-6,490-7639- 2,490-7639-1 Base Product Number: LQW15AN RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328761-LQW15AN39NG80D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Inductance: 39 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±2%
Material - Core: Non-Magnetic
Q @ Freq: 28 @ 250MHz
Frequency - Self Resonant: 3.4GHz
DC Resistance (DCR): 456mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current Rating (Amps): 530 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-7639-6,490-7639-2,490-7639-1
Base Product Number: LQW15AN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 490-7639-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7639-2-ND
Fixed Inductors 490-7639-2-ND
39nH Unshielded Wirewound Inductor 530mA 456mOhm Max 0402 (1005 Metric)

39nH Unshielded Wirewound Inductor 530mA 456mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7639-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7639-6-ND
Fixed Inductors 490-7639-6-ND
39nH Unshielded Wirewound Inductor 530mA 456mOhm Max 0402 (1005 Metric)

39nH Unshielded Wirewound Inductor 530mA 456mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7639-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7639-1-ND
Fixed Inductors 490-7639-1-ND
39nH Unshielded Wirewound Inductor 530mA 456mOhm Max 0402 (1005 Metric)

39nH Unshielded Wirewound Inductor 530mA 456mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN39NG80D
Inductors/Coils/Transformers >> Power Inductors LQW15AN39NG80D
530mA 39nH ±2% 0402 Power Inductors ROHS

530mA 39nH ±2% 0402 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-LQW15AN39NG80D 1328761-LQW15AN39NG80D 490-7639-2-ND LQW15AN39NG80D
Product Name 530MA 0.456OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound
Core Material Non Magnetic Non-Magnetic
Inductance Range 0.0390 microH 0.0390 microH 0.0390 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5723-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Surface Mount Inductors - 2567689P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0056 microH
DCR 0.2000 ohms
View Details
Fixed Inductors - FIT44-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details