Manufacturer: Murata Electronics North America
Win Source Part Number: 1057396-LQW15AN36NJ0
Packaging: Reel - TR
Type: Wirewound
Current Rating: 260mA
Inductance: 36nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 25 @ 250MHz
Frequency - Self Resonant: 3.1GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 630 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
36nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)
36nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)
36nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)
FIXED IND 36NH 260MA 0.63OHM SMD Product overview: LQW15AN36NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 260MA, 0.63OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 260MA, 0.63OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN36NJ00D can be used for catalog matching and distributor lookup.
FIXED IND 36NH 260MA 0.63OHM SMD
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1057396-LQW15AN36NJ00D | 7855080P | 7855080 | 490-6807-6-ND | 71-LQW15AN36NJ00D | LQW15AN36NJ00D |
| Product Name | Fixed Inductors - LQW15AN36NJ00D | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | SMD 260MA 0.63OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | ||
| Technology | Standard; Wirewound | Wirewound | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |
| Application | RF Choke | |||||
| Inductance Range | 0.0360 microH | 0.0360 microH | 0.0360 microH | 0.0360 microH |