Murata Power Solutions Fixed Inductors LQW15AN33NH00D

Description
33nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6805-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6805-6-ND
Fixed Inductors 490-6805-6-ND
33nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)

33nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6805-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6805-2-ND
Fixed Inductors 490-6805-2-ND
33nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)

33nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6805-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6805-1-ND
Fixed Inductors 490-6805-1-ND
33nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)

33nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 260MA 0.63OHM Inductor and Choke - 71-LQW15AN33NH00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 260MA 0.63OHM Inductor and Choke
71-LQW15AN33NH00D
SMD 260MA 0.63OHM Inductor and Choke 71-LQW15AN33NH00D
FIXED IND 33NH 260MA 0.63OHM SMD Product overview: LQW15AN33NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 260MA, 0.63OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 260MA, 0.63OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN33NH00D can be used for catalog matching and distributor lookup.

FIXED IND 33NH 260MA 0.63OHM SMD Product overview: LQW15AN33NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 260MA, 0.63OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 260MA, 0.63OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN33NH00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 33Nh, 0.26A, 0402, Unshielded; Inductance Murata - 49AC3930 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Nh, 0.26A, 0402, Unshielded; Inductance Murata
49AC3930
Inductor, 33Nh, 0.26A, 0402, Unshielded; Inductance Murata 49AC3930
INDUCTOR, 33NH, 0.26A, 0402, UNSHIELDED; Inductance:33nH; Product Range:LQW15AN_00 Series; DC Current Rating:260mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshiel ded; DC Resistance Max:0.63ohm; RoHS Compliant: Yes

INDUCTOR, 33NH, 0.26A, 0402, UNSHIELDED; Inductance:33nH; Product Range:LQW15AN_00 Series; DC Current Rating:260mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshielded; DC Resistance Max:0.63ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6805-6-ND 71-LQW15AN33NH00D 49AC3930
Product Name Fixed Inductors SMD 260MA 0.63OHM Inductor and Choke Inductor, 33Nh, 0.26A, 0402, Unshielded; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J624JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627322520C4R7MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C22C-041N-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details