Murata Electronics Fixed Inductors LQW15AN33NG8ZD

Description
33nH Unshielded Wirewound Inductor 620mA 336mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 620mA 336mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15409-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15409-1-ND
Fixed Inductors 490-15409-1-ND
33nH Unshielded Wirewound Inductor 620mA 336mOhm Max 0402 (1005 Metric)

33nH Unshielded Wirewound Inductor 620mA 336mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15409-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15409-6-ND
Fixed Inductors 490-15409-6-ND
33nH Unshielded Wirewound Inductor 620mA 336mOhm Max 0402 (1005 Metric)

33nH Unshielded Wirewound Inductor 620mA 336mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15409-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15409-2-ND
Fixed Inductors 490-15409-2-ND
33nH Unshielded Wirewound Inductor 620mA 336mOhm Max 0402 (1005 Metric)

33nH Unshielded Wirewound Inductor 620mA 336mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 33Nh, 3.6Ghz, 0.62A, 0402 Murata - 62AK3825 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Nh, 3.6Ghz, 0.62A, 0402 Murata
62AK3825
Inductor, 33Nh, 3.6Ghz, 0.62A, 0402 Murata 62AK3825
INDUCTOR, 33NH, 3.6GHZ, 0.62A, 0402

INDUCTOR, 33NH, 3.6GHZ, 0.62A, 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15409-1-ND 62AK3825
Product Name Fixed Inductors Inductor, 33Nh, 3.6Ghz, 0.62A, 0402 Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2567603P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0068 microH
DCR 0.5000 ohms
View Details
Common Mode Chokes - 486-3164-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers