Murata Power Solutions Fixed Inductors LQW15AN33NG80D

Description
33nH Unshielded Wirewound Inductor 620mA 336mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 620mA 336mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-17893-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17893-2-ND
Fixed Inductors 490-17893-2-ND
33nH Unshielded Wirewound Inductor 620mA 336mOhm Max 0402 (1005 Metric)

33nH Unshielded Wirewound Inductor 620mA 336mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17893-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17893-6-ND
Fixed Inductors 490-17893-6-ND
33nH Unshielded Wirewound Inductor 620mA 336mOhm Max 0402 (1005 Metric)

33nH Unshielded Wirewound Inductor 620mA 336mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17893-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17893-1-ND
Fixed Inductors 490-17893-1-ND
33nH Unshielded Wirewound Inductor 620mA 336mOhm Max 0402 (1005 Metric)

33nH Unshielded Wirewound Inductor 620mA 336mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
620MA 0.336OHM Inductor and Choke - 71-LQW15AN33NG80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
620MA 0.336OHM Inductor and Choke
71-LQW15AN33NG80D
620MA 0.336OHM Inductor and Choke 71-LQW15AN33NG80D
FIXED IND 33NH 620MA 0.336OHM SM Product overview: LQW15AN33NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620MA, 0.336OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 620MA, 0.336OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN33NG80D can be used for catalog matching and distributor lookup.

FIXED IND 33NH 620MA 0.336OHM SM Product overview: LQW15AN33NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620MA, 0.336OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 620MA, 0.336OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN33NG80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN33NG80D
878183-LQW15AN33NG80D
Fixed Inductors - LQW15AN33NG80D 878183-LQW15AN33NG80D
Manufacturer: Murata Electronics North America Win Source Part Number: 878183-LQW15AN33NG80 D Series: LQW15 Operating Temperature Range: -55°C ~ 125°C Features: 33 nH Unshielded Wirewound Inductor 620 mA 336mOhm Max 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW15AN Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-17893-6, LQW15AN33NG80D-ND, 490-17893-2, 490-17893-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 878183-LQW15AN33NG80D
Series: LQW15
Operating Temperature Range: -55°C ~ 125°C
Features: 33 nH Unshielded Wirewound Inductor 620 mA 336mOhm Max 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW15AN
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-17893-6, LQW15AN33NG80D-ND, 490-17893-2, 490-17893-1

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN33NG80D
Inductors/Coils/Transformers >> Power Inductors LQW15AN33NG80D
620mA 33nH ±2% 0402 Power Inductors ROHS

620mA 33nH ±2% 0402 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW15AN33NG80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN33NG80D
Fixed Inductors LQW15AN33NG80D
FIXED IND 33NH 620MA 0.336OHM SM

FIXED IND 33NH 620MA 0.336OHM SM

Supplier's Site Datasheet
Inductor, 33Nh, 3.6Ghz, 0.62A, 0402 Rohs Compliant Murata - 76AH5579 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Nh, 3.6Ghz, 0.62A, 0402 Rohs Compliant Murata
76AH5579
Inductor, 33Nh, 3.6Ghz, 0.62A, 0402 Rohs Compliant Murata 76AH5579
INDUCTOR, 33NH, 3.6GHZ, 0.62A, 0402 ROHS COMPLIANT: YES

INDUCTOR, 33NH, 3.6GHZ, 0.62A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-17893-2-ND 71-LQW15AN33NG80D 878183-LQW15AN33NG80D LQW15AN33NG80D LQW15AN33NG80D 76AH5579
Product Name Fixed Inductors 620MA 0.336OHM Inductor and Choke Fixed Inductors - LQW15AN33NG80D Inductors/Coils/Transformers >> Power Inductors Fixed Inductors Inductor, 33Nh, 3.6Ghz, 0.62A, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data