FIXED IND 30NH 270MA 0.58OHM SMD Product overview: LQW15AN30NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270MA, 0.58OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270MA, 0.58OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN30NJ00D can be used for catalog matching and distributor lookup.
30nH Unshielded Wirewound Inductor 270mA 580mOhm Max 0402 (1005 Metric)
30nH Unshielded Wirewound Inductor 270mA 580mOhm Max 0402 (1005 Metric)
30nH Unshielded Wirewound Inductor 270mA 580mOhm Max 0402 (1005 Metric)
FIXED IND 30NH 270MA 0.58OHM SMD
INDUCTOR, 30NH, 0.27A, 0402, UNSHIELDED; Inductance:30nH; Product Range:LQW15AN_00 Series; DC Current Rating:270mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshiel
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW15AN30NJ00D | 490-6803-2-ND | LQW15AN30NJ00D | 49AC3929 |
| Product Name | SMD 270MA 0.58OHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductor, 30Nh, 0.27A, 0402, Unshielded; Inductance Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Non Magnetic | Non-Magnetic | Non-Magnetic | |
| Inductance Range | 0.0300 microH | 0.0300 microH | 0.0300 microH |