Murata Electronics Fixed Inductors LQW15AN2N9D80D

Description
2.9nH Unshielded Wirewound Inductor 1.5A 47mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.9nH Unshielded Wirewound Inductor 1.5A 47mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW15AN2N9D80D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW15AN2N9D80D-ND
Fixed Inductors LQW15AN2N9D80D-ND
2.9nH Unshielded Wirewound Inductor 1.5A 47mOhm Max 0402 (1005 Metric)

2.9nH Unshielded Wirewound Inductor 1.5A 47mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQW15AN2N9D80D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0023 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details