Murata Power Solutions Fixed Inductors LQW15AN2N9C00D

Description
2.9nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.9nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-8438-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-8438-2-ND
Fixed Inductors 490-8438-2-ND
2.9nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

2.9nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-8438-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-8438-1-ND
Fixed Inductors 490-8438-1-ND
2.9nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

2.9nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-8438-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-8438-6-ND
Fixed Inductors 490-8438-6-ND
2.9nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

2.9nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
750MA 0.07OHM Inductor and Choke - 71-LQW15AN2N9C00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750MA 0.07OHM Inductor and Choke
71-LQW15AN2N9C00D
750MA 0.07OHM Inductor and Choke 71-LQW15AN2N9C00D
FIXED IND 2.9NH 750MA 0.07OHM SM Product overview: LQW15AN2N9C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.07OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.07OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N9C00D can be used for catalog matching and distributor lookup.

FIXED IND 2.9NH 750MA 0.07OHM SM Product overview: LQW15AN2N9C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.07OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.07OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N9C00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN2N9C00D
1057392-LQW15AN2N9C00D
Fixed Inductors - LQW15AN2N9C00D 1057392-LQW15AN2N9C00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057392-LQW15AN2N9C0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 750mA Inductance: 2.9nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 20 @ 250MHz Frequency - Self Resonant: 15GHz Frequency - Test: 100MHz Family Name: LQW15AN_00 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 70 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Alternative Parts (Cross-Reference): LQW15AN2N9C0ZD ; LQW15AN2N9C0ZB; NTL04B3N0TRF; NTI04B3N0TRF; Introduction Date: March 01, 2006 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057392-LQW15AN2N9C00D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 750mA
Inductance: 2.9nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Q @ Freq: 20 @ 250MHz
Frequency - Self Resonant: 15GHz
Frequency - Test: 100MHz
Family Name: LQW15AN_00
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 70 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Alternative Parts (Cross-Reference): LQW15AN2N9C0ZD ; LQW15AN2N9C0ZB; NTL04B3N0TRF; NTI04B3N0TRF;
Introduction Date: March 01, 2006
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - LQW15AN2N9C00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN2N9C00D
Fixed Inductors LQW15AN2N9C00D
FIXED IND 2.9NH 750MA 0.07OHM SM

FIXED IND 2.9NH 750MA 0.07OHM SM

Supplier's Site Datasheet
Inductor, 2.9Nh, 0.75A, 0402, Unshielded; Inductance Murata - 49AC3922 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.9Nh, 0.75A, 0402, Unshielded; Inductance Murata
49AC3922
Inductor, 2.9Nh, 0.75A, 0402, Unshielded; Inductance Murata 49AC3922
INDUCTOR, 2.9NH, 0.75A, 0402, UNSHIELDED; Inductance:2.9nH; Product Range:LQW15AN_00 Series; DC Current Rating:750mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshiel ded; DC Resistance Max:0.07ohm; RoHS Compliant: Yes

INDUCTOR, 2.9NH, 0.75A, 0402, UNSHIELDED; Inductance:2.9nH; Product Range:LQW15AN_00 Series; DC Current Rating:750mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshielded; DC Resistance Max:0.07ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-8438-2-ND 71-LQW15AN2N9C00D 1057392-LQW15AN2N9C00D LQW15AN2N9C00D 49AC3922
Product Name Fixed Inductors 750MA 0.07OHM Inductor and Choke Fixed Inductors - LQW15AN2N9C00D Fixed Inductors Inductor, 2.9Nh, 0.75A, 0402, Unshielded; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data