Murata Electronics Fixed Inductors LQW15AN2N8D8ZD

Description
2.8nH Unshielded Wirewound Inductor 1.5A 47mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.8nH Unshielded Wirewound Inductor 1.5A 47mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15401-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15401-6-ND
Fixed Inductors 490-15401-6-ND
2.8nH Unshielded Wirewound Inductor 1.5A 47mOhm Max 0402 (1005 Metric)

2.8nH Unshielded Wirewound Inductor 1.5A 47mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15401-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15401-2-ND
Fixed Inductors 490-15401-2-ND
2.8nH Unshielded Wirewound Inductor 1.5A 47mOhm Max 0402 (1005 Metric)

2.8nH Unshielded Wirewound Inductor 1.5A 47mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15401-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15401-1-ND
Fixed Inductors 490-15401-1-ND
2.8nH Unshielded Wirewound Inductor 1.5A 47mOhm Max 0402 (1005 Metric)

2.8nH Unshielded Wirewound Inductor 1.5A 47mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15401-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J124JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 1234270 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 2000 milliamps
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N3 0402CS-3N3XJRW , 0402CS-3N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details