The LQW15AN Series Surface Mount High Frequency Inductor has an inductance value of 2.7 nH with a tolerance of ±0.1 nH. It is designed for high-frequency applications, with a self-resonance frequency of at least 15.0 GHz. The inductor has a rated current of 850 mA based on temperature rise and a maximum DC resistance of 0.05 Ω. It exhibits a minimum quality factor (Q) of 20 at a test frequency of 250 MHz. The operating temperature range is from -55°C to 125°C. This component is compliant with RoHS standards and is packaged in a compact 0402 (1005 metric) size.
FIXED IND 2.7NH 850MA 0.05OHM SM Product overview: LQW15AN2N7B00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MA, 0.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 850MA, 0.05OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N7B00D can be used for catalog matching and distributor lookup.
2.7nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric)
2.7nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric)
2.7nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric)
850mA 2.7nH 0402 Power Inductors ROHS
FIXED IND 2.7NH 850MA 0.05OHM SM
Surface Mount High Frequency Inductor, LQW15AN Series, 2.7 nH, 0.1nH, 0402 [1005 Metric], 15 GHz RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW15AN2N7B00D | 490-6799-6-ND | LQW15AN2N7B00D | LQW15AN2N7B00D | 45Y5470 |
| Product Name | 850MA 0.05OHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors | Surface Mount High Frequency Inductor, Lqw15An Series, 2.7 Nh, 0.1Nh, 0402 [1005 Metric], 15 Ghz Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Non Magnetic | Non-Magnetic | Non-Magnetic | ||
| Inductance Range | 0.0027 microH | 0.0027 microH | 0.0027 microH |