Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQW15AN2N5G80D

Description
Win Source Part Number: 1369924-LQW15AN2N5G8 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: LQW15AN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 2.5 nH Current Rating (Amps): 2.1 A Shielding: Unshielded DC Resistance (DCR): 30mOhm Max Q @ Freq: 30 @ 250MHz Frequency - Self Resonant: 15.5GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369924-LQW15AN2N5G8 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: LQW15AN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 2.5 nH Current Rating (Amps): 2.1 A Shielding: Unshielded DC Resistance (DCR): 30mOhm Max Q @ Freq: 30 @ 250MHz Frequency - Self Resonant: 15.5GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369924-LQW15AN2N5G80D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369924-LQW15AN2N5G80D
Inductors, Coils, Chokes - Fixed Inductors 1369924-LQW15AN2N5G80D
Win Source Part Number: 1369924-LQW15AN2N5G8 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: LQW15AN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 2.5 nH Current Rating (Amps): 2.1 A Shielding: Unshielded DC Resistance (DCR): 30mOhm Max Q @ Freq: 30 @ 250MHz Frequency - Self Resonant: 15.5GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369924-LQW15AN2N5G80D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Base Product Number: LQW15AN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 2.5 nH
Current Rating (Amps): 2.1 A
Shielding: Unshielded
DC Resistance (DCR): 30mOhm Max
Q @ Freq: 30 @ 250MHz
Frequency - Self Resonant: 15.5GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN2N5G80DTR-ND - DigiKey
Thief River Falls, MN, United States
2.5nH Unshielded Wirewound Inductor 2.1A 30mOhm Max 0402 (1005 Metric)

2.5nH Unshielded Wirewound Inductor 2.1A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN2N5G80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.5NH 2.1A 30 MOHM SMD

FIXED IND 2.5NH 2.1A 30 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN2N5G80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.5NH 2.1A 30 MOHM SMD

FIXED IND 2.5NH 2.1A 30 MOHM SMD

Buy Now Datasheet
SMD 2.1A 0.03OHM Inductor and Choke - 71-LQW15AN2N5G80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.1A 0.03OHM Inductor and Choke
71-LQW15AN2N5G80D
SMD 2.1A 0.03OHM Inductor and Choke 71-LQW15AN2N5G80D
FIXED IND 2.5NH 2.1A 0.03OHM SMD Product overview: LQW15AN2N5G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1A, 0.03OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.1A, 0.03OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N5G80D can be used for catalog matching and distributor lookup.

FIXED IND 2.5NH 2.1A 0.03OHM SMD Product overview: LQW15AN2N5G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1A, 0.03OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.1A, 0.03OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N5G80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN2N5G80D
Inductors/Coils/Transformers >> Power Inductors LQW15AN2N5G80D
2.1A 2.5nH ±2% 0402 Power Inductors ROHS

2.1A 2.5nH ±2% 0402 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW15AN2N5G80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN2N5G80D
Fixed Inductors LQW15AN2N5G80D
FIXED IND 2.5NH 2.1A 0.03OHM SMD

FIXED IND 2.5NH 2.1A 0.03OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 1369924-LQW15AN2N5G80D 490-LQW15AN2N5G80DTR-ND 71-LQW15AN2N5G80D LQW15AN2N5G80D LQW15AN2N5G80D
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 2.1A 0.03OHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Wirewound Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke Power Choke
Configuration Fixed Fixed
Inductance Range 0.0025 microH 0.0025 microH 0.0025 microH 0.0025 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2370 to ? microH
DCR 0.0800 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J183JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details