FIXED IND 2.4NH 850MA 0.05OHM SM Product overview: LQW15AN2N4D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MA, 0.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 850MA, 0.05OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N4D00D can be used for catalog matching and distributor lookup.
2.4nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric)
Manufacturer: Murata Electronics
Win Source Part Number: 1328089-LQW15AN2N4D0
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Inductance: 2.4 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±0.5nH
Material - Core: Air
Q @ Freq: 20 @ 250MHz
Frequency - Self Resonant: 15GHz
DC Resistance (DCR): 50mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 850 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.4000
Base Product Number: LQW15AN
RoHS Status: ROHS3 Compliant
FIXED IND 2.4NH 850MA 0.05OHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW15AN2N4D00D | LQW15AN2N4D00D-ND | 1328089-LQW15AN2N4D00D | LQW15AN2N4D00D |
| Product Name | 850MA 0.05OHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound |
| Core Material | Non Magnetic | Non-Magnetic | Air | Non-Magnetic |
| Inductance Range | 0.0024 microH | 0.0024 microH | 0.0024 microH |