Murata Electronics Fixed Inductors - LQW15AN2N4C00D LQW15AN2N4C00D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057390-LQW15AN2N4C0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 850mA Inductance: 2.4nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 20 @ 250MHz Frequency - Self Resonant: 15GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 50 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057390-LQW15AN2N4C0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 850mA Inductance: 2.4nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 20 @ 250MHz Frequency - Self Resonant: 15GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 50 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN2N4C00D
1057390-LQW15AN2N4C00D
Fixed Inductors - LQW15AN2N4C00D 1057390-LQW15AN2N4C00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057390-LQW15AN2N4C0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 850mA Inductance: 2.4nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 20 @ 250MHz Frequency - Self Resonant: 15GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 50 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057390-LQW15AN2N4C00D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 850mA
Inductance: 2.4nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Q @ Freq: 20 @ 250MHz
Frequency - Self Resonant: 15GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 50 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
850MA 0.05OHM Inductor and Choke - 71-LQW15AN2N4C00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
850MA 0.05OHM Inductor and Choke
71-LQW15AN2N4C00D
850MA 0.05OHM Inductor and Choke 71-LQW15AN2N4C00D
FIXED IND 2.4NH 850MA 0.05OHM SM Product overview: LQW15AN2N4C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MA, 0.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 850MA, 0.05OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N4C00D can be used for catalog matching and distributor lookup.

FIXED IND 2.4NH 850MA 0.05OHM SM Product overview: LQW15AN2N4C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MA, 0.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 850MA, 0.05OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N4C00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6797-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6797-2-ND
Fixed Inductors 490-6797-2-ND
2.4nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6797-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6797-6-ND
Fixed Inductors 490-6797-6-ND
2.4nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6797-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6797-1-ND
Fixed Inductors 490-6797-1-ND
2.4nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQW15AN2N4C00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN2N4C00D
Fixed Inductors LQW15AN2N4C00D
FIXED IND 2.4NH 850MA 0.05OHM SM

FIXED IND 2.4NH 850MA 0.05OHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN2N4C00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN2N4C00D
850mA 2.4nH 0402 Power Inductors ROHS

850mA 2.4nH 0402 Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 2.4Nh, 15Ghz, 0.85A, 0402 Rohs Compliant Murata - 76AH5568 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.4Nh, 15Ghz, 0.85A, 0402 Rohs Compliant Murata
76AH5568
Inductor, 2.4Nh, 15Ghz, 0.85A, 0402 Rohs Compliant Murata 76AH5568
INDUCTOR, 2.4NH, 15GHZ, 0.85A, 0402 ROHS COMPLIANT: YES

INDUCTOR, 2.4NH, 15GHZ, 0.85A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 1057390-LQW15AN2N4C00D 71-LQW15AN2N4C00D 490-6797-2-ND LQW15AN2N4C00D LQW15AN2N4C00D 76AH5568
Product Name Fixed Inductors - LQW15AN2N4C00D 850MA 0.05OHM Inductor and Choke Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Inductor, 2.4Nh, 15Ghz, 0.85A, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke Power Choke
Inductance Range 0.0024 microH 0.0024 microH 0.0024 microH 0.0024 microH
Unlock Full Specs
to access all available technical data