Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQW15AN2N4B80D

Description
Win Source Part Number: 1369770-LQW15AN2N4B8 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 47 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: LQW15AN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 2.4 nH Current Rating (Amps): 2.53 A Shielding: Unshielded DC Resistance (DCR): 22mOhm Max Q @ Freq: 30 @ 250MHz Frequency - Self Resonant: 15.5GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369770-LQW15AN2N4B8 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 47 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: LQW15AN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 2.4 nH Current Rating (Amps): 2.53 A Shielding: Unshielded DC Resistance (DCR): 22mOhm Max Q @ Freq: 30 @ 250MHz Frequency - Self Resonant: 15.5GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369770-LQW15AN2N4B80D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369770-LQW15AN2N4B80D
Inductors, Coils, Chokes - Fixed Inductors 1369770-LQW15AN2N4B80D
Win Source Part Number: 1369770-LQW15AN2N4B8 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 47 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: LQW15AN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 2.4 nH Current Rating (Amps): 2.53 A Shielding: Unshielded DC Resistance (DCR): 22mOhm Max Q @ Freq: 30 @ 250MHz Frequency - Self Resonant: 15.5GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369770-LQW15AN2N4B80D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: LQW15AN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.1nH
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 2.4 nH
Current Rating (Amps): 2.53 A
Shielding: Unshielded
DC Resistance (DCR): 22mOhm Max
Q @ Freq: 30 @ 250MHz
Frequency - Self Resonant: 15.5GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
2.53A 0.022OHM Inductor and Choke - 71-LQW15AN2N4B80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.53A 0.022OHM Inductor and Choke
71-LQW15AN2N4B80D
2.53A 0.022OHM Inductor and Choke 71-LQW15AN2N4B80D
FIXED IND 2.4NH 2.53A 0.022OHM Product overview: LQW15AN2N4B80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.53A, 0.022OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.53A, 0.022OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N4B80D can be used for catalog matching and distributor lookup.

FIXED IND 2.4NH 2.53A 0.022OHM Product overview: LQW15AN2N4B80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.53A, 0.022OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.53A, 0.022OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N4B80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-16881-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16881-6-ND
Fixed Inductors 490-16881-6-ND
2.4nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16881-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16881-2-ND
Fixed Inductors 490-16881-2-ND
2.4nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16881-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16881-1-ND
Fixed Inductors 490-16881-1-ND
2.4nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQW15AN2N4B80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN2N4B80D
Fixed Inductors LQW15AN2N4B80D
FIXED IND 2.4NH 2.53A 0.022OHM

FIXED IND 2.4NH 2.53A 0.022OHM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369770-LQW15AN2N4B80D 71-LQW15AN2N4B80D 490-16881-6-ND LQW15AN2N4B80D
Product Name Inductors, Coils, Chokes - Fixed Inductors 2.53A 0.022OHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Inductance Range 0.0024 microH 0.0024 microH 0.0024 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126020 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 30
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details