Murata Power Solutions Fixed Inductors LQW15AN2N4B00D

Description
2.4nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.4nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6796-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6796-1-ND
Fixed Inductors 490-6796-1-ND
2.4nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6796-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6796-2-ND
Fixed Inductors 490-6796-2-ND
2.4nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6796-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6796-6-ND
Fixed Inductors 490-6796-6-ND
2.4nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Wirewound Inductor 850mA 50mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
850MA 0.05OHM Inductor and Choke - 71-LQW15AN2N4B00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
850MA 0.05OHM Inductor and Choke
71-LQW15AN2N4B00D
850MA 0.05OHM Inductor and Choke 71-LQW15AN2N4B00D
FIXED IND 2.4NH 850MA 0.05OHM SM Product overview: LQW15AN2N4B00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MA, 0.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 850MA, 0.05OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N4B00D can be used for catalog matching and distributor lookup.

FIXED IND 2.4NH 850MA 0.05OHM SM Product overview: LQW15AN2N4B00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MA, 0.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 850MA, 0.05OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N4B00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Lqw15An Series, 2.4 Nh, 0.1Nh, 0402 [1005 Metric], 15 Ghz Rohs Compliant Murata - 45Y5468 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Lqw15An Series, 2.4 Nh, 0.1Nh, 0402 [1005 Metric], 15 Ghz Rohs Compliant Murata
45Y5468
Surface Mount High Frequency Inductor, Lqw15An Series, 2.4 Nh, 0.1Nh, 0402 [1005 Metric], 15 Ghz Rohs Compliant Murata 45Y5468
Surface Mount High Frequency Inductor, LQW15AN Series, 2.4 nH, 0.1nH, 0402 [1005 Metric], 15 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, LQW15AN Series, 2.4 nH, 0.1nH, 0402 [1005 Metric], 15 GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN2N4B00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN2N4B00D
850mA 2.4nH 0402 Power Inductors ROHS

850mA 2.4nH 0402 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW15AN2N4B00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN2N4B00D
Fixed Inductors LQW15AN2N4B00D
FIXED IND 2.4NH 850MA 0.05OHM SM

FIXED IND 2.4NH 850MA 0.05OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-6796-1-ND 71-LQW15AN2N4B00D 45Y5468 LQW15AN2N4B00D LQW15AN2N4B00D
Product Name Fixed Inductors 850MA 0.05OHM Inductor and Choke Surface Mount High Frequency Inductor, Lqw15An Series, 2.4 Nh, 0.1Nh, 0402 [1005 Metric], 15 Ghz Rohs Compliant Murata Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2424-014 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 7800 to 250 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details