Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQW15AN2N2C80D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1327941-LQW15AN2N2C8 0D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Inductance: 2.2 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 30 @ 250MHz Frequency - Self Resonant: 15.5GHz DC Resistance (DCR): 22mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.53 A Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Other Part Number: 490-7633-2,490-7633- 1,490-7633-6 Base Product Number: LQW15AN RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1327941-LQW15AN2N2C8 0D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Inductance: 2.2 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 30 @ 250MHz Frequency - Self Resonant: 15.5GHz DC Resistance (DCR): 22mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.53 A Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Other Part Number: 490-7633-2,490-7633- 1,490-7633-6 Base Product Number: LQW15AN RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327941-LQW15AN2N2C80D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327941-LQW15AN2N2C80D
Inductors, Coils, Chokes - Fixed Inductors 1327941-LQW15AN2N2C80D
Manufacturer: Murata Electronics Win Source Part Number: 1327941-LQW15AN2N2C8 0D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Inductance: 2.2 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 30 @ 250MHz Frequency - Self Resonant: 15.5GHz DC Resistance (DCR): 22mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.53 A Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Other Part Number: 490-7633-2,490-7633- 1,490-7633-6 Base Product Number: LQW15AN RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1327941-LQW15AN2N2C80D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Inductance: 2.2 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Q @ Freq: 30 @ 250MHz
Frequency - Self Resonant: 15.5GHz
DC Resistance (DCR): 22mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.53 A
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-7633-2,490-7633-1,490-7633-6
Base Product Number: LQW15AN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
2.53A 0.022OHM Inductor and Choke - 71-LQW15AN2N2C80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.53A 0.022OHM Inductor and Choke
71-LQW15AN2N2C80D
2.53A 0.022OHM Inductor and Choke 71-LQW15AN2N2C80D
FIXED IND 2.2NH 2.53A 0.022OHM Product overview: LQW15AN2N2C80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.53A, 0.022OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.53A, 0.022OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N2C80D can be used for catalog matching and distributor lookup.

FIXED IND 2.2NH 2.53A 0.022OHM Product overview: LQW15AN2N2C80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.53A, 0.022OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.53A, 0.022OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N2C80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-7633-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7633-1-ND
Fixed Inductors 490-7633-1-ND
2.2nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7633-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7633-6-ND
Fixed Inductors 490-7633-6-ND
2.2nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7633-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7633-2-ND
Fixed Inductors 490-7633-2-ND
2.2nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327941-LQW15AN2N2C80D 71-LQW15AN2N2C80D 490-7633-1-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors 2.53A 0.022OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1711153 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details