FIXED IND 2.2NH 1A 0.027OHM SMD Product overview: LQW15AN2N2C10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 0.027OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 0.027OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N2C10D can be used for catalog matching and distributor lookup.
2.2nH Unshielded Wirewound Inductor 1A 27mOhm Max 0402 (1005 Metric)
2.2nH Unshielded Wirewound Inductor 1A 27mOhm Max 0402 (1005 Metric)
2.2nH Unshielded Wirewound Inductor 1A 27mOhm Max 0402 (1005 Metric)
FIXED IND 2.2NH 1A 0.027OHM SMD
1A 2.2nH 0402 Power Inductors ROHS
INDUCTOR, 2.2NH, 1A, 0.2NH, 14GHZ; Inductance:2.2nH; DC Resistance Max:0.027ohm; Self Resonant Frequency:14GHz; DC Current Rating:1A; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQW15A_10 Series; Product Length:1mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-LQW15AN2N2C10D | 490-6794-6-ND | 7926423P | 7926423 | LQW15AN2N2C10D | LQW15AN2N2C10D | 35R0851 |
| Product Name | SMD 1A 0.027OHM Inductor and Choke | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Inductor, 2.2Nh, 1A, 0.2Nh, 14Ghz; Inductance Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||||
| Technology | Drum Core, Wirewound | Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Non Magnetic | Non-Magnetic | Non-Magnetic | ||||
| Inductance Range | 0.0022 microH | 0.0022 microH | 0.0022 microH | 0.0022 microH | 0.0022 microH |