Murata Power Solutions 2.53A 0.022OHM Inductor and Choke LQW15AN2N2B80D

Description
FIXED IND 2.2NH 2.53A 0.022OHM Product overview: LQW15AN2N2B80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.53A, 0.022OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.53A, 0.022OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N2B80D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2NH 2.53A 0.022OHM Product overview: LQW15AN2N2B80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.53A, 0.022OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.53A, 0.022OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N2B80D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.53A 0.022OHM Inductor and Choke - 71-LQW15AN2N2B80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.53A 0.022OHM Inductor and Choke
71-LQW15AN2N2B80D
2.53A 0.022OHM Inductor and Choke 71-LQW15AN2N2B80D
FIXED IND 2.2NH 2.53A 0.022OHM Product overview: LQW15AN2N2B80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.53A, 0.022OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.53A, 0.022OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N2B80D can be used for catalog matching and distributor lookup.

FIXED IND 2.2NH 2.53A 0.022OHM Product overview: LQW15AN2N2B80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.53A, 0.022OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.53A, 0.022OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N2B80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-7632-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7632-6-ND
Fixed Inductors 490-7632-6-ND
2.2nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7632-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7632-2-ND
Fixed Inductors 490-7632-2-ND
2.2nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7632-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7632-1-ND
Fixed Inductors 490-7632-1-ND
2.2nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN2N2B80D
923895-LQW15AN2N2B80D
Fixed Inductors - LQW15AN2N2B80D 923895-LQW15AN2N2B80D
Manufacturer: Murata Electronics North America Win Source Part Number: 923895-LQW15AN2N2B80 D Series: LQW15 Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Wirewound Inductor 22mOhm Max 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW15AN Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-7632-2, 490-7632-1, 490-7632-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 923895-LQW15AN2N2B80D
Series: LQW15
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Wirewound Inductor 22mOhm Max 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW15AN
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-7632-2, 490-7632-1, 490-7632-6

Buy Now Datasheet
Fixed Inductors - LQW15AN2N2B80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN2N2B80D
Fixed Inductors LQW15AN2N2B80D
FIXED IND 2.2NH 2.53A 0.022OHM

FIXED IND 2.2NH 2.53A 0.022OHM

Supplier's Site Datasheet
Inductor, 2.2Nh, 2.53A, 0402, Unshielded; Inductance Murata - 49AC3919 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Nh, 2.53A, 0402, Unshielded; Inductance Murata
49AC3919
Inductor, 2.2Nh, 2.53A, 0402, Unshielded; Inductance Murata 49AC3919
INDUCTOR, 2.2NH, 2.53A, 0402, UNSHIELDED; Inductance:2.2nH; Product Range:LQW15AN_80 Series; DC Current Rating:2.53A; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshiel ded; DC Resistance Max:0.022ohm; RoHS Compliant: Yes

INDUCTOR, 2.2NH, 2.53A, 0402, UNSHIELDED; Inductance:2.2nH; Product Range:LQW15AN_80 Series; DC Current Rating:2.53A; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshielded; DC Resistance Max:0.022ohm; RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN2N2B80D
Inductors/Coils/Transformers >> Power Inductors LQW15AN2N2B80D
2.53A 2.2nH 0402 Power Inductors ROHS

2.53A 2.2nH 0402 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-LQW15AN2N2B80D 490-7632-6-ND 923895-LQW15AN2N2B80D LQW15AN2N2B80D 49AC3919 LQW15AN2N2B80D
Product Name 2.53A 0.022OHM Inductor and Choke Fixed Inductors Fixed Inductors - LQW15AN2N2B80D Fixed Inductors Inductor, 2.2Nh, 2.53A, 0402, Unshielded; Inductance Murata Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Non-Magnetic Non-Magnetic
Inductance Range 0.0022 microH 0.0022 microH 0.0022 microH 0.0022 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2185JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details