Murata Electronics Fixed Inductors LQW15AN27NJ80D

Description
FIXED IND 27NH 680MA 288 MOHM
Request a Quote Datasheet
Description
FIXED IND 27NH 680MA 288 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AN27NJ80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 27NH 680MA 288 MOHM

FIXED IND 27NH 680MA 288 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN27NJ80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 27NH 680MA 288 MOHM

FIXED IND 27NH 680MA 288 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN27NJ80DTR-ND - DigiKey
Thief River Falls, MN, United States
27nH Unshielded Wirewound Inductor 680mA 288mOhm Max 0402 (1005 Metric)

27nH Unshielded Wirewound Inductor 680mA 288mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQW15AN27NJ80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN27NJ80D
Fixed Inductors LQW15AN27NJ80D
FIXED IND 27NH 680MA 0.288OHM SM

FIXED IND 27NH 680MA 0.288OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW15AN27NJ80DCT-ND LQW15AN27NJ80D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J334JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567717 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.1600 ohms
View Details
Common Mode Chokes - 486-DKFP-A22A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details