Win Source Part Number: 1370132-LQW15AN27NG8
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: LQW15AN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 27 nH
Current Rating (Amps): 680 mA
Shielding: Unshielded
DC Resistance (DCR): 288mOhm Max
Q @ Freq: 30 @ 250MHz
Frequency - Self Resonant: 4GHz
Inductance Frequency - Test: 100 MHz
FIXED IND 27NH 680MA 0.288OHM SM Product overview: LQW15AN27NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680MA, 0.288OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680MA, 0.288OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN27NG80D can be used for catalog matching and distributor lookup.
27nH Unshielded Wirewound Inductor 680mA 288mOhm Max 0402 (1005 Metric)
27nH Unshielded Wirewound Inductor 680mA 288mOhm Max 0402 (1005 Metric)
27nH Unshielded Wirewound Inductor 680mA 288mOhm Max 0402 (1005 Metric)
FIXED IND 27NH 680MA 0.288OHM SM
680mA 27nH ±2% 0402 Power Inductors ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 1370132-LQW15AN27NG80D | 71-LQW15AN27NG80D | 490-18129-1-ND | LQW15AN27NG80D | LQW15AN27NG80D |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 680MA 0.288OHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |
| Application | RF Choke | Power Choke | |||
| Configuration | Fixed | Fixed | |||
| Inductance Range | 0.0270 microH | 0.0270 microH | 0.0270 microH | 0.0270 microH |