FIXED IND 27NH 280MA 0.52OHM SMD Product overview: LQW15AN27NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 280MA, 0.52OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 280MA, 0.52OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN27NG00D can be used for catalog matching and distributor lookup.
27nH Unshielded Wirewound Inductor 280mA 520mOhm Max 0402 (1005 Metric)
27nH Unshielded Wirewound Inductor 280mA 520mOhm Max 0402 (1005 Metric)
27nH Unshielded Wirewound Inductor 280mA 520mOhm Max 0402 (1005 Metric)
INDUCTOR, 27NH, 280MA, 2%, 3.5GHZ; Inductance:27nH; DC Resistance Max:0.52ohm; Self Resonant Frequency:3.5GHz; DC Current Rating:280mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQW15A_00 Series; Product Length:1mm RoHS Compliant: Yes
FIXED IND 27NH 280MA 0.52OHM SMD
280mA 27nH ±2% 0402 Power Inductors ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-LQW15AN27NG00D | 490-6792-1-ND | 35R0855 | LQW15AN27NG00D | LQW15AN27NG00D |
| Product Name | SMD 280MA 0.52OHM Inductor and Choke | Fixed Inductors | Inductor, 27Nh, 280Ma, 2%, 3.5Ghz; Inductance Murata | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Non Magnetic | Non-Magnetic | Non-Magnetic | ||
| Inductance Range | 0.0270 microH | 0.0270 microH | 0.0270 microH | 0.0270 microH |