Murata Electronics Fixed Inductors LQW15AN24NJ0ZD

Description
24nH Unshielded Wirewound Inductor 280mA 520mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
24nH Unshielded Wirewound Inductor 280mA 520mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW15AN24NJ0ZD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW15AN24NJ0ZD-ND
Fixed Inductors LQW15AN24NJ0ZD-ND
24nH Unshielded Wirewound Inductor 280mA 520mOhm Max 0402 (1005 Metric)

24nH Unshielded Wirewound Inductor 280mA 520mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQW15AN24NJ0ZD-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2335JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2469816 - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 770 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 2322857 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details