Murata Power Solutions Fixed Inductors LQW15AN24NH00D

Description
24nH Unshielded Wirewound Inductor 280mA 520mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
24nH Unshielded Wirewound Inductor 280mA 520mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6790-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6790-6-ND
Fixed Inductors 490-6790-6-ND
24nH Unshielded Wirewound Inductor 280mA 520mOhm Max 0402 (1005 Metric)

24nH Unshielded Wirewound Inductor 280mA 520mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6790-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6790-1-ND
Fixed Inductors 490-6790-1-ND
24nH Unshielded Wirewound Inductor 280mA 520mOhm Max 0402 (1005 Metric)

24nH Unshielded Wirewound Inductor 280mA 520mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6790-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6790-2-ND
Fixed Inductors 490-6790-2-ND
24nH Unshielded Wirewound Inductor 280mA 520mOhm Max 0402 (1005 Metric)

24nH Unshielded Wirewound Inductor 280mA 520mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 280MA 0.52OHM Inductor and Choke - 71-LQW15AN24NH00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 280MA 0.52OHM Inductor and Choke
71-LQW15AN24NH00D
SMD 280MA 0.52OHM Inductor and Choke 71-LQW15AN24NH00D
FIXED IND 24NH 280MA 0.52OHM SMD Product overview: LQW15AN24NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 280MA, 0.52OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 280MA, 0.52OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN24NH00D can be used for catalog matching and distributor lookup.

FIXED IND 24NH 280MA 0.52OHM SMD Product overview: LQW15AN24NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 280MA, 0.52OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 280MA, 0.52OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN24NH00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN24NH00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN24NH00D
280mA 24nH ±3% 0402 Power Inductors ROHS

280mA 24nH ±3% 0402 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW15AN24NH00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN24NH00D
Fixed Inductors LQW15AN24NH00D
FIXED IND 24NH 280MA 0.52OHM SMD

FIXED IND 24NH 280MA 0.52OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-6790-6-ND 71-LQW15AN24NH00D LQW15AN24NH00D LQW15AN24NH00D
Product Name Fixed Inductors SMD 280MA 0.52OHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2432-024 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3200 to 100 microH
View Details
3 suppliers
Inductor and Choke - 841-CZB2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multilayer Ferrite Bead
View Details
2 suppliers
Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
0.0083uH 250MHz 0.59A Inductor and Choke - 71-0302CS-8N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0083 microH
Inductance Tolerance 5 (+/- %)
View Details