FIXED IND 24NH 770MA 0.212OHM SM Product overview: LQW15AN24NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 770MA, 0.212OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 770MA, 0.212OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN24NG80D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1370134-LQW15AN24NG8
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: LQW15AN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 24 nH
Current Rating (Amps): 770 mA
Shielding: Unshielded
DC Resistance (DCR): 212mOhm Max
Q @ Freq: 31 @ 250MHz
Frequency - Self Resonant: 4GHz
Inductance Frequency - Test: 100 MHz
FIXED IND 24NH 770MA 212 MOHM
FIXED IND 24NH 770MA 212 MOHM
24nH Unshielded Wirewound Inductor 770mA 212mOhm Max 0402 (1005 Metric)
FIXED IND 24NH 770MA 0.212OHM SM
770mA 24nH ±2% 0402 Power Inductors ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-LQW15AN24NG80D | 1370134-LQW15AN24NG80D | 490-LQW15AN24NG80DDKR-ND | LQW15AN24NG80D | LQW15AN24NG80D |
| Product Name | 770MA 0.212OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Drum Core, Wirewound | Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Non Magnetic | Non-Magnetic | Non-Magnetic | ||
| Inductance Range | 0.0240 microH | 0.0240 microH | 0.0240 microH | 0.0240 microH |