FIXED IND 24NH 280MA 0.52OHM SMD Product overview: LQW15AN24NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 280MA, 0.52OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 280MA, 0.52OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN24NG00D can be used for catalog matching and distributor lookup.
24nH Unshielded Wirewound Inductor 280mA 520mOhm Max 0402 (1005 Metric)
24nH Unshielded Wirewound Inductor 280mA 520mOhm Max 0402 (1005 Metric)
24nH Unshielded Wirewound Inductor 280mA 520mOhm Max 0402 (1005 Metric)
Manufacturer: Murata Electronics North America
Win Source Part Number: 1057389-LQW15AN24NG0
Packaging: Reel - TR
Type: Wirewound
Current Rating: 280mA
Inductance: 24nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±2%
Material - Core: Non-Magnetic
Q @ Freq: 25 @ 250MHz
Frequency - Self Resonant: 3.5GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 520 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
280mA 24nH ±2% 0402 Power Inductors ROHS
FIXED IND 24NH 280MA 0.52OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-LQW15AN24NG00D | 490-6789-6-ND | 1057389-LQW15AN24NG00D | LQW15AN24NG00D | LQW15AN24NG00D |
| Product Name | SMD 280MA 0.52OHM Inductor and Choke | Fixed Inductors | Fixed Inductors - LQW15AN24NG00D | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Non Magnetic | Non-Magnetic | Non-Magnetic | ||
| Inductance Range | 0.0240 microH | 0.0240 microH | 0.0240 microH | 0.0240 microH |