Murata Power Solutions Fixed Inductors LQW15AN23NG00D

Description
23nH Unshielded Wirewound Inductor 310mA 300mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
23nH Unshielded Wirewound Inductor 310mA 300mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-11764-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11764-2-ND
Fixed Inductors 490-11764-2-ND
23nH Unshielded Wirewound Inductor 310mA 300mOhm Max 0402 (1005 Metric)

23nH Unshielded Wirewound Inductor 310mA 300mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11764-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11764-6-ND
Fixed Inductors 490-11764-6-ND
23nH Unshielded Wirewound Inductor 310mA 300mOhm Max 0402 (1005 Metric)

23nH Unshielded Wirewound Inductor 310mA 300mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11764-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11764-1-ND
Fixed Inductors 490-11764-1-ND
23nH Unshielded Wirewound Inductor 310mA 300mOhm Max 0402 (1005 Metric)

23nH Unshielded Wirewound Inductor 310mA 300mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 310MA 0.3OHM Inductor and Choke - 71-LQW15AN23NG00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 310MA 0.3OHM Inductor and Choke
71-LQW15AN23NG00D
SMD 310MA 0.3OHM Inductor and Choke 71-LQW15AN23NG00D
FIXED IND 23NH 310MA 0.3OHM SMD Product overview: LQW15AN23NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 310MA, 0.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 310MA, 0.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN23NG00D can be used for catalog matching and distributor lookup.

FIXED IND 23NH 310MA 0.3OHM SMD Product overview: LQW15AN23NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 310MA, 0.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 310MA, 0.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN23NG00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW15AN23NG00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN23NG00D
Fixed Inductors LQW15AN23NG00D
FIXED IND 23NH 310MA 0.3OHM SMD

FIXED IND 23NH 310MA 0.3OHM SMD

Supplier's Site Datasheet
Inductor, 23Nh, 3.8Ghz, 0.31A, 0402 Rohs Compliant Murata - 76AH5571 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 23Nh, 3.8Ghz, 0.31A, 0402 Rohs Compliant Murata
76AH5571
Inductor, 23Nh, 3.8Ghz, 0.31A, 0402 Rohs Compliant Murata 76AH5571
INDUCTOR, 23NH, 3.8GHZ, 0.31A, 0402 ROHS COMPLIANT: YES

INDUCTOR, 23NH, 3.8GHZ, 0.31A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-11764-2-ND 71-LQW15AN23NG00D LQW15AN23NG00D 76AH5571
Product Name Fixed Inductors SMD 310MA 0.3OHM Inductor and Choke Fixed Inductors Inductor, 23Nh, 3.8Ghz, 0.31A, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J823JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 3-2176075-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0030 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Magnetically Compensated Choke, 1- and 3-phase - DFK - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 1000 to 20000 microH
View Details