22nH Unshielded Wirewound Inductor 310mA 300mOhm Max 0402 (1005 Metric)
22nH Unshielded Wirewound Inductor 310mA 300mOhm Max 0402 (1005 Metric)
22nH Unshielded Wirewound Inductor 310mA 300mOhm Max 0402 (1005 Metric)
FIXED IND 22NH 310MA 0.3OHM SMD Product overview: LQW15AN22NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 310MA, 0.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 310MA, 0.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN22NH00D can be used for catalog matching and distributor lookup.
310mA 22nH ±3% 0402 Power Inductors ROHS
INDUCTOR, 22NH, 0.31A, 0402, UNSHIELDED; Inductance:22nH; Product Range:LQW15AN_00 Series; DC Current Rating:310mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshiel
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 490-6788-1-ND | 71-LQW15AN22NH00D | LQW15AN22NH00D | 49AC3924 |
| Product Name | Fixed Inductors | SMD 310MA 0.3OHM Inductor and Choke | Inductors/Coils/Transformers >> Power Inductors | Inductor, 22Nh, 0.31A, 0402, Unshielded; Inductance Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | ||
| Technology | Wirewound | Drum Core, Wirewound | ||
| Core Material | Non-Magnetic | Non Magnetic | ||
| Configuration | Fixed |