Murata Electronics Fixed Inductors LQW15AN20NJ8ZD

Description
20nH Unshielded Wirewound Inductor 800mA 186mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
20nH Unshielded Wirewound Inductor 800mA 186mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15360-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15360-2-ND
Fixed Inductors 490-15360-2-ND
20nH Unshielded Wirewound Inductor 800mA 186mOhm Max 0402 (1005 Metric)

20nH Unshielded Wirewound Inductor 800mA 186mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15360-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15360-1-ND
Fixed Inductors 490-15360-1-ND
20nH Unshielded Wirewound Inductor 800mA 186mOhm Max 0402 (1005 Metric)

20nH Unshielded Wirewound Inductor 800mA 186mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15360-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15360-6-ND
Fixed Inductors 490-15360-6-ND
20nH Unshielded Wirewound Inductor 800mA 186mOhm Max 0402 (1005 Metric)

20nH Unshielded Wirewound Inductor 800mA 186mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15360-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2185JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
250MHz 640mA Inductor and Choke - 71-0402CS-2N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 1620265 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details