Murata Power Solutions Fixed Inductors - LQW15AN20NJ00D LQW15AN20NJ00D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 739422-LQW15AN20NJ00 D Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 20nH Tolerance: ±5% Material - Core: Non-Magnetic Frequency - Self Resonant: 4GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 270mOhm Max Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0402 (1006 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Q at Freq: 25 at 250MHz Current Rating (Amps): 370mA Inductance Frequency - Test: 100MHz
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 739422-LQW15AN20NJ00 D Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 20nH Tolerance: ±5% Material - Core: Non-Magnetic Frequency - Self Resonant: 4GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 270mOhm Max Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0402 (1006 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Q at Freq: 25 at 250MHz Current Rating (Amps): 370mA Inductance Frequency - Test: 100MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN20NJ00D
739422-LQW15AN20NJ00D
Fixed Inductors - LQW15AN20NJ00D 739422-LQW15AN20NJ00D
Manufacturer: Murata Electronics North America Win Source Part Number: 739422-LQW15AN20NJ00 D Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 20nH Tolerance: ±5% Material - Core: Non-Magnetic Frequency - Self Resonant: 4GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 270mOhm Max Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0402 (1006 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Q at Freq: 25 at 250MHz Current Rating (Amps): 370mA Inductance Frequency - Test: 100MHz

Manufacturer: Murata Electronics North America
Win Source Part Number: 739422-LQW15AN20NJ00D
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 20nH
Tolerance: ±5%
Material - Core: Non-Magnetic
Frequency - Self Resonant: 4GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 270mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0402 (1006 Metric)
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Q at Freq: 25 at 250MHz
Current Rating (Amps): 370mA
Inductance Frequency - Test: 100MHz

Buy Now
Fixed Inductors - 490-6786-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6786-6-ND
Fixed Inductors 490-6786-6-ND
20nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

20nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6786-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6786-2-ND
Fixed Inductors 490-6786-2-ND
20nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

20nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6786-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6786-1-ND
Fixed Inductors 490-6786-1-ND
20nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

20nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 370MA 0.27OHM Inductor and Choke - 71-LQW15AN20NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 370MA 0.27OHM Inductor and Choke
71-LQW15AN20NJ00D
SMD 370MA 0.27OHM Inductor and Choke 71-LQW15AN20NJ00D
FIXED IND 20NH 370MA 0.27OHM SMD Product overview: LQW15AN20NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 370MA, 0.27OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 370MA, 0.27OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN20NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 20NH 370MA 0.27OHM SMD Product overview: LQW15AN20NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 370MA, 0.27OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 370MA, 0.27OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN20NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 20Nh, 0.37A, 0402, Unshielded; Inductance Murata - 49AC3923 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 20Nh, 0.37A, 0402, Unshielded; Inductance Murata
49AC3923
Inductor, 20Nh, 0.37A, 0402, Unshielded; Inductance Murata 49AC3923
INDUCTOR, 20NH, 0.37A, 0402, UNSHIELDED; Inductance:20nH; Product Range:LQW15AN_00 Series; DC Current Rating:370mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshiel ded; DC Resistance Max:0.27ohm; RoHS Compliant: Yes

INDUCTOR, 20NH, 0.37A, 0402, UNSHIELDED; Inductance:20nH; Product Range:LQW15AN_00 Series; DC Current Rating:370mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshielded; DC Resistance Max:0.27ohm; RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - LQW15AN20NJ00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN20NJ00D
Fixed Inductors LQW15AN20NJ00D
FIXED IND 20NH 370MA 0.27OHM SMD

FIXED IND 20NH 370MA 0.27OHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN20NJ00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN20NJ00D
370mA 20nH ±5% 0402 Power Inductors ROHS

370mA 20nH ±5% 0402 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 739422-LQW15AN20NJ00D 490-6786-6-ND 71-LQW15AN20NJ00D 49AC3923 LQW15AN20NJ00D LQW15AN20NJ00D
Product Name Fixed Inductors - LQW15AN20NJ00D Fixed Inductors SMD 370MA 0.27OHM Inductor and Choke Inductor, 20Nh, 0.37A, 0402, Unshielded; Inductance Murata Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Wirewound Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke Power Choke
Inductance Range 0.0200 microH 0.0200 microH 0.0200 microH 0.0200 microH 0.0200 microH
DCR 0.2700 ohms 0.2700 ohms 0.2700 ohms 0.2700 ohms 0.2700 ohms
Unlock Full Specs
to access all available technical data