Murata Power Solutions Fixed Inductors - LQW15AN20NH00D LQW15AN20NH00D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878182-LQW15AN20NH00 D Series: LQW15 Features: 20 nH Inductor 370 mA Package: Reel - TR Family Name: LQW15AN Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.4000 Other Part Number: LQW15AN20NH00D-ND, 490-6785-6, 490-6785-2, 490-6785-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878182-LQW15AN20NH00 D Series: LQW15 Features: 20 nH Inductor 370 mA Package: Reel - TR Family Name: LQW15AN Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.4000 Other Part Number: LQW15AN20NH00D-ND, 490-6785-6, 490-6785-2, 490-6785-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN20NH00D
878182-LQW15AN20NH00D
Fixed Inductors - LQW15AN20NH00D 878182-LQW15AN20NH00D
Manufacturer: Murata Electronics North America Win Source Part Number: 878182-LQW15AN20NH00 D Series: LQW15 Features: 20 nH Inductor 370 mA Package: Reel - TR Family Name: LQW15AN Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.4000 Other Part Number: LQW15AN20NH00D-ND, 490-6785-6, 490-6785-2, 490-6785-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 878182-LQW15AN20NH00D
Series: LQW15
Features: 20 nH Inductor 370 mA
Package: Reel - TR
Family Name: LQW15AN
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.4000
Other Part Number: LQW15AN20NH00D-ND, 490-6785-6, 490-6785-2, 490-6785-1

Buy Now Datasheet
SMD 370MA 0.27OHM Inductor and Choke - 71-LQW15AN20NH00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 370MA 0.27OHM Inductor and Choke
71-LQW15AN20NH00D
SMD 370MA 0.27OHM Inductor and Choke 71-LQW15AN20NH00D
FIXED IND 20NH 370MA 0.27OHM SMD Product overview: LQW15AN20NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 370MA, 0.27OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 370MA, 0.27OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN20NH00D can be used for catalog matching and distributor lookup.

FIXED IND 20NH 370MA 0.27OHM SMD Product overview: LQW15AN20NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 370MA, 0.27OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 370MA, 0.27OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN20NH00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6785-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6785-1-ND
Fixed Inductors 490-6785-1-ND
20nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

20nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6785-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6785-6-ND
Fixed Inductors 490-6785-6-ND
20nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

20nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6785-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6785-2-ND
Fixed Inductors 490-6785-2-ND
20nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

20nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 878182-LQW15AN20NH00D 71-LQW15AN20NH00D 490-6785-1-ND
Product Name Fixed Inductors - LQW15AN20NH00D SMD 370MA 0.27OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Non Magnetic Non-Magnetic
Inductance Range 0.0200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.1100 ohms
View Details
2 suppliers