Murata Power Solutions SMD 370MA 0.27OHM Inductor and Choke LQW15AN20NG00D

Description
FIXED IND 20NH 370MA 0.27OHM SMD Product overview: LQW15AN20NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 370MA, 0.27OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 370MA, 0.27OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN20NG00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 20NH 370MA 0.27OHM SMD Product overview: LQW15AN20NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 370MA, 0.27OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 370MA, 0.27OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN20NG00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 370MA 0.27OHM Inductor and Choke - 71-LQW15AN20NG00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 370MA 0.27OHM Inductor and Choke
71-LQW15AN20NG00D
SMD 370MA 0.27OHM Inductor and Choke 71-LQW15AN20NG00D
FIXED IND 20NH 370MA 0.27OHM SMD Product overview: LQW15AN20NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 370MA, 0.27OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 370MA, 0.27OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN20NG00D can be used for catalog matching and distributor lookup.

FIXED IND 20NH 370MA 0.27OHM SMD Product overview: LQW15AN20NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 370MA, 0.27OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 370MA, 0.27OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN20NG00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 7859477P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7859477P
Surface Mount Inductors 7859477P
Murata LQW15AN20NG00D

Murata LQW15AN20NG00D

Supplier's Site
Surface Mount Inductors - 7859477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7859477
Surface Mount Inductors 7859477
Murata LQW15AN20NG00D

Murata LQW15AN20NG00D

Supplier's Site
Surface Mount Inductors - 1673961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1673961
Surface Mount Inductors 1673961
Murata LQW15AN20NG00D

Murata LQW15AN20NG00D

Supplier's Site
Fixed Inductors - 490-6784-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6784-6-ND
Fixed Inductors 490-6784-6-ND
20nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

20nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6784-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6784-2-ND
Fixed Inductors 490-6784-2-ND
20nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

20nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6784-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6784-1-ND
Fixed Inductors 490-6784-1-ND
20nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

20nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Rf Inductor, Wirewound, 20Nh, 0.37A/0402 Rohs Compliant Murata - 36AJ3862 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, Wirewound, 20Nh, 0.37A/0402 Rohs Compliant Murata
36AJ3862
Rf Inductor, Wirewound, 20Nh, 0.37A/0402 Rohs Compliant Murata 36AJ3862
RF INDUCTOR, WIREWOUND, 20NH, 0.37A/0402 ROHS COMPLIANT: YES

RF INDUCTOR, WIREWOUND, 20NH, 0.37A/0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQW15AN20NG00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN20NG00D
Fixed Inductors LQW15AN20NG00D
FIXED IND 20NH 370MA 0.27OHM SMD

FIXED IND 20NH 370MA 0.27OHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN20NG00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN20NG00D
370mA 20nH ±2% 0402 Power Inductors ROHS

370mA 20nH ±2% 0402 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-LQW15AN20NG00D 7859477P 7859477 490-6784-6-ND 36AJ3862 LQW15AN20NG00D LQW15AN20NG00D
Product Name SMD 370MA 0.27OHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Fixed Inductors Rf Inductor, Wirewound, 20Nh, 0.37A/0402 Rohs Compliant Murata Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Ferrite; Ferrite Non-Magnetic Non-Magnetic
Inductance Range 0.0200 microH 0.0200 microH 0.0200 microH 0.0200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers