Murata Electronics Fixed Inductors LQW15AN1N8D0ZD

Description
FIXED IND 1.8NH 460MA 160 MOHM
Request a Quote Datasheet
Description
FIXED IND 1.8NH 460MA 160 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AN1N8D0ZDCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.8NH 460MA 160 MOHM

FIXED IND 1.8NH 460MA 160 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN1N8D0ZDTR-ND - DigiKey
Thief River Falls, MN, United States
1.8nH Unshielded Wirewound Inductor 460mA 160mOhm Max 0402 (1005 Metric)

1.8nH Unshielded Wirewound Inductor 460mA 160mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN1N8D0ZDDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.8NH 460MA 160 MOHM

FIXED IND 1.8NH 460MA 160 MOHM

Buy Now Datasheet
Fixed Inductors - LQW15AN1N8D0ZD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN1N8D0ZD
Fixed Inductors LQW15AN1N8D0ZD
FIXED IND 1.8NH 460MA 0.16OHM SM

FIXED IND 1.8NH 460MA 0.16OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW15AN1N8D0ZDCT-ND LQW15AN1N8D0ZD
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3164-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers