Murata Electronics Fixed Inductors LQW15AN1N7D8ZD

Description
1.7nH Unshielded Wirewound Inductor 1.15A 65mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.7nH Unshielded Wirewound Inductor 1.15A 65mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15358-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15358-1-ND
Fixed Inductors 490-15358-1-ND
1.7nH Unshielded Wirewound Inductor 1.15A 65mOhm Max 0402 (1005 Metric)

1.7nH Unshielded Wirewound Inductor 1.15A 65mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15358-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15358-6-ND
Fixed Inductors 490-15358-6-ND
1.7nH Unshielded Wirewound Inductor 1.15A 65mOhm Max 0402 (1005 Metric)

1.7nH Unshielded Wirewound Inductor 1.15A 65mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15358-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15358-2-ND
Fixed Inductors 490-15358-2-ND
1.7nH Unshielded Wirewound Inductor 1.15A 65mOhm Max 0402 (1005 Metric)

1.7nH Unshielded Wirewound Inductor 1.15A 65mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15358-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 486-3-137-414-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details